EN
  • EN
  • DE

TK10A60DR

Part No TK10A60DR
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217123-TK10A60DR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK10A60DR CAD Model

Description

The TK10A60DR is a high-voltage power MOSFET from Toshiba Semiconductor and Storage, designed for efficient power switching applications. This N-channel MOSFET utilizes advanced technology to deliver low on-resistance and fast switching speeds, making it suitable for a variety of power management systems. It's part of Toshiba's extensive line of discrete semiconductors renowned for their reliability and performance.

Applications

  • Power Supplies: Used in switched-mode power supplies (SMPS) for server, telecom, and industrial equipment.
  • Motor Control: Implemented in motor drive circuits for appliances, power tools, and industrial automation.
  • Lighting: Employed in electronic ballasts and LED lighting systems.
  • DC-DC Converters: Utilized in DC-DC converters for various applications, including automotive and renewable energy systems.
  • Inverters: Used in inverters for solar power and uninterruptible power supplies (UPS).

Features

  • High Voltage Capability: 600V drain-source voltage (VDS) allows for use in high voltage applications.
  • Low On-Resistance: RDS(on) of typically 0.55 Ohms minimizes power loss and improves efficiency.
  • Fast Switching Speed: Reduces switching losses, enabling higher operating frequencies and improved overall performance.
  • Avalanche Energy Rated: Withstands repetitive avalanche stress, enhancing reliability in demanding applications.
  • Gate Charge: Low gate charge (Qg) for efficient gate drive and reduced switching losses.
  • Lead-Free Package: RoHS compliant for environmental sustainability.

Benefits

  • Improved Efficiency: Low on-resistance reduces conduction losses, leading to higher energy efficiency.
  • Enhanced Reliability: Rugged design and avalanche energy rating provide increased reliability in harsh environments.
  • Simplified Design: Fast switching speed reduces the need for complex snubber circuits.
  • Reduced Power Dissipation: Lower gate charge minimizes switching losses, resulting in reduced power dissipation.
  • Compliance: RoHS compliant, making it suitable for environmentally conscious applications.

Additional Details

The TK10A60DR typically comes in a TO-220 or similar through-hole package, facilitating easy mounting and heat dissipation. Its operating temperature range is usually between -55°C to +150°C. The gate threshold voltage is designed to be within a specific range to ensure compatibility with standard gate drive circuits. When selecting this MOSFET, designers should consider the specific requirements of their application, including voltage and current levels, switching frequency, and thermal management. Proper heatsinking is essential to maintain the device within its safe operating area.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
STMicroelectronics
DISCRETE
Lowest to $27.8572
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6087 $64.3480
90+ $1.3201 $118.8090
140+ $1.2787 $179.0180
190+ $1.2375 $235.1250
245+ $1.1963 $293.0935
325+ $1.0725 $348.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess