EN
  • EN
  • DE

TK100E08N1,S1X(S

Part No TK100E08N1,S1X(S
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Trans MOSFET N-CH Si 80V 214A 3-Pin(3+Tab) TO-220 Magazine
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-220
RoHS Non-Compliant
Win Source Part Number 1006083-TK100E08N1,S1X(S
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TK100E08N1,S1X(S CAD Model

Description

The TK100E08N1,S1X(S is an N-channel power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds.

Applications:

  • Switching power supplies: Used in AC-DC and DC-DC converters to efficiently switch current.
  • Motor control: Drives motors in various applications, such as robotics and industrial automation.
  • DC-DC converters: Used to convert DC voltage from one level to another efficiently.
  • Load switches: Controls power to various loads in electronic systems.
  • LED lighting: Drives LEDs in lighting applications.

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss due to conduction, improving efficiency.
  • High drain-source voltage (VDS): Allows for use in high-voltage applications.
  • Fast switching speed: Reduces switching losses, improving efficiency.
  • Avalanche ruggedness: Withstands high avalanche energy, improving reliability.
  • Lead-free and RoHS compliant: Meets environmental regulations.

Benefits:

  • High efficiency: Low on-resistance and fast switching speed minimize power losses.
  • Reduced heat generation: Low on-resistance reduces heat dissipation, improving reliability.
  • Compact size: Allows for use in space-constrained applications.
  • Improved system performance: High-speed switching improves overall system performance.
  • Reliable operation: Avalanche ruggedness ensures reliable operation in demanding applications.

Additional Details:

The TK100E08N1,S1X(S) has a drain-source voltage (VDS) rating of typically 80V, and a continuous drain current (ID) rating of around 100A, although this can vary depending on the specific package and operating conditions. The on-resistance (RDS(on)) is a critical parameter, and this MOSFET typically features a very low RDS(on) value to minimize conduction losses. The gate-source voltage (VGS) rating is typically around +/-20V. Key characteristics to consider for this MOSFET include the gate charge (Qg), the output capacitance (Coss), and the input capacitance (Ciss). These parameters affect the switching speed and efficiency of the MOSFET. The device is usually packaged in a TO-220 or similar through-hole package for easy mounting and heat sinking. Proper heat sinking is essential for high-current applications to prevent overheating. Toshiba is a reputable manufacturer of power MOSFETs, known for their quality and reliability.

You May Also Be Interested in

Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hewlett Packard
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8657 $51.9420
125+ $0.8109 $101.3625
195+ $0.7835 $152.7825
275+ $0.7287 $200.3925
360+ $0.7013 $252.4680
450+ $0.6739 $303.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess