EN
  • EN
  • DE

THGBMHG7C2LBAAR

Part No THGBMHG7C2LBAAR
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840243-THGBMHG7C2LBAAR
Ultra Librarian 3D Model Ultra Librarian THGBMHG7C2LBAAR CAD Model

Description

The THGBMHG7C2LBAAR is an eMMC (embedded MultiMediaCard) NAND flash memory device manufactured by Toshiba Semiconductor and Storage. This is a managed NAND flash memory solution that integrates both the flash memory and a flash memory controller into a single package. It is designed for use in various embedded systems and mobile applications where reliable, high-density storage is required.

Applications

  • Smartphones
  • Tablets
  • Automotive Infotainment Systems
  • Digital Cameras
  • Portable Media Players

Features

  • eMMC Interface
  • High-Speed Data Transfer
  • Managed NAND Flash Memory
  • Built-in Controller for Wear Leveling and Error Correction
  • Low Power Consumption
  • Small Form Factor
  • Wide Operating Temperature Range

Benefits

  • High Storage Capacity: Provides significant storage space for applications, media, and user data.
  • Fast Data Access: Enables quick boot times and responsive application performance.
  • Reliable Data Storage: Ensures data integrity through built-in error correction and wear-leveling algorithms.
  • Low Power Consumption: Extends battery life in portable devices.
  • Easy Integration: Simplifies system design with a standard eMMC interface.
  • Robust Performance: Operates reliably in a variety of environmental conditions.

Additional Details

The THGBMHG7C2LBAAR eMMC device is a crucial component for modern mobile and embedded systems. The integrated controller manages the complexities of NAND flash memory, handling tasks such as wear leveling, error correction, and bad block management. This simplifies the system design and allows the host processor to focus on other tasks. The eMMC interface provides a standardized protocol for accessing the flash memory, ensuring compatibility with a wide range of host processors and operating systems. The device is designed for reliable operation in demanding environments and offers a long service life. Specific storage capacity and performance specifications can be found in the device datasheet. The combination of high capacity, fast performance, and robust reliability makes this eMMC device an ideal storage solution for a wide range of applications.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.2735 $68.5470
5+ $28.1219 $140.6095
7+ $27.2430 $190.7010
9+ $26.3652 $237.2868
12+ $25.4862 $305.8344
16+ $22.8494 $365.5904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess