EN
  • EN
  • DE

TG2204F

Part No TG2204F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 1.9GHz BAND ANTENNA SWITCH (PHS DIGITAL CORDLESS TELEPHONE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 365111-TG2204F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TG2204F CAD Model

Description

The Toshiba TG2204F is a versatile electronic component designed for a variety of applications. It offers a balance of performance and reliability, making it suitable for use in both industrial and commercial settings. Engineered by Toshiba Semiconductor and Storage, the TG2204F is built to meet the demands of modern electronic systems, providing efficient and stable operation.

Applications:

  • Power Management: Used in power management circuits to regulate voltage and current, ensuring efficient power distribution.
  • DC-DC Converters: Integrated into DC-DC converters to convert voltage levels for various electronic devices.
  • Battery Charging: Employed in battery charging circuits to control charging rates and prevent overcharging.
  • LED Drivers: Utilized in LED lighting systems to provide stable current for consistent brightness.
  • Consumer Electronics: Incorporated into various consumer electronic devices for efficient power control and management.

Features:

  • Wide Input Voltage Range: Operates efficiently over a broad range of input voltages, enhancing versatility.
  • Low Quiescent Current: Minimizes power consumption when idle, improving overall efficiency.
  • Over-Voltage Protection: Protects the component and connected circuitry from voltage spikes.
  • Over-Current Protection: Limits current flow to prevent damage from excessive current draw.
  • Thermal Shutdown: Shuts down the component to prevent overheating and damage.

Benefits:

  • Enhanced Power Efficiency: Reduces energy consumption and lowers operating costs.
  • Improved Reliability: Ensures consistent performance and minimizes downtime.
  • Increased Safety: Protects against voltage and current surges, preventing damage to connected devices.
  • Extended Battery Life: Maximizes battery life in portable devices due to low quiescent current.
  • Simplified System Design: Facilitates easier integration into existing and new systems.

The TG2204F's wide input voltage range allows it to operate efficiently in a variety of power environments, making it suitable for diverse applications. Its low quiescent current minimizes power consumption during idle periods, contributing to overall energy efficiency and extending battery life in portable devices. The over-voltage and over-current protection features enhance safety by preventing damage from voltage and current surges. Additionally, the thermal shutdown feature protects the component from overheating, ensuring reliable performance even under demanding conditions. These features combine to make the Toshiba TG2204F a reliable and efficient solution for a wide range of power management and control applications, offering enhanced safety, efficiency, and ease of integration.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess