EN
  • EN
  • DE

TD62781AFG

Part No TD62781AFG
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840015-TD62781AFG
Ultra Librarian 3D Model Ultra Librarian TD62781AFG CAD Model

Description

The TD62781AFG is a high-voltage source driver array IC manufactured by Toshiba Semiconductor and Storage. It is designed for driving various loads, including LED displays, relays, and other components that require a sourcing current. The IC integrates multiple channels into a single package, helping to reduce component count and board space. It also includes robust protection features to ensure reliable operation in harsh industrial environments.

Applications

  • Driving LED displays in industrial control panels.
  • Controlling relays in automation systems.
  • Driving small DC motors.
  • Interfacing between low-voltage logic and high-voltage peripherals.
  • Operating indicator lights in instrumentation.

Features

  • High Output Voltage: Designed to handle high-voltage loads.
  • High Output Current: Capable of sourcing sufficient current for various loads.
  • Built-in Overcurrent Protection: Protects the device from damage due to excessive current draw.
  • Built-in Thermal Shutdown: Prevents overheating and ensures reliable operation.
  • Multiple Independent Channels: Allows for independent control of multiple loads.
  • CMOS Compatible Inputs: Enables easy integration with CMOS logic circuits.

Benefits

  • Reliable Performance: Overcurrent protection and thermal shutdown enhance stability and prevent damage.
  • Simplified Design: Reduces the need for external protection components, simplifying the circuit design.
  • Space Saving: Multiple channels are integrated into a single package, minimizing board space.
  • Easy Integration: CMOS compatible inputs allow for easy integration with digital control systems.
  • Versatile Application: Suitable for a wide range of applications requiring sourcing current.

Additional Details

The TD62781AFG is available in a surface-mount package, making it suitable for automated assembly processes. It is designed to operate over a wide temperature range, ensuring compatibility with various industrial environments. The combination of high voltage and current handling capabilities, along with comprehensive protection features, makes it an ideal choice for applications needing reliable load driving with sourcing current. The integrated thermal shutdown and overcurrent protection contribute to its robustness, preventing damage in potentially adverse conditions, thereby ensuring stable and long-lasting performance.

You May Also Be Interested in

Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5775 $57.7500
245+ $0.4747 $116.3015
380+ $0.4597 $174.6860
520+ $0.4447 $231.2440
675+ $0.4297 $290.0475
900+ $0.3858 $347.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess