EN
  • EN
  • DE

TD62706P-H

Part No TD62706P-H
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 6CH HIGH-VOLTAGE SOURCE-CURRENT DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265802-TD62706P-H
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TD62706P-H CAD Model

Description

The TD62706P-H is a high-voltage, high-current sink driver array manufactured by Toshiba Semiconductor and Storage. This device contains seven independent drivers, each capable of sinking up to 500mA and withstanding voltages up to 50V. It is commonly used to drive relays, solenoids, and other inductive loads in industrial and automotive applications.

Applications

  • Relay Drivers: Controls electromechanical relays in industrial and automotive systems.
  • Solenoid Drivers: Drives solenoids in valves, actuators, and other electromechanical devices.
  • Stepping Motor Control: Used to drive stepping motors in positioning and control systems.
  • Lamp Drivers: Controls incandescent and LED lamps in lighting and display applications.
  • Logic Buffers: Provides high-current outputs for logic circuits requiring high drive capabilities.

Features

  • Seven Independent Drivers: Allows for controlling multiple loads simultaneously.
  • High Sink Current: Each driver can sink up to 500mA.
  • High Voltage Capability: Withstands voltages up to 50V.
  • Built-in Protection Diodes: Protects against inductive kickback from inductive loads.
  • TTL/CMOS Compatible Inputs: Interfaces easily with standard logic circuits.

Benefits

  • Simplified Circuit Design: Reduces the number of discrete components needed for driving inductive loads.
  • Enhanced System Reliability: Built-in protection diodes prevent damage from voltage spikes.
  • Increased Current Capacity: Provides sufficient current for driving a wide range of loads.
  • Easy Interface: Compatible with TTL and CMOS logic levels.
  • Compact Package: Available in a DIP (Dual In-Line Package) for easy board assembly.

Additional Details

The TD62706P-H integrates clamping diodes across each output to protect against inductive kickback when driving inductive loads. These diodes prevent voltage spikes from damaging the driver transistors. The device is designed to operate from a wide range of supply voltages and is compatible with both TTL and CMOS logic levels, making it easy to integrate into various digital systems. The TD62706P-H is commonly packaged in a DIP, which is easy to handle and suitable for prototyping and through-hole PCB assembly.

This driver array is designed to provide reliable and robust control of inductive loads in demanding industrial and automotive environments.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess