The TD62503PG is a high-voltage, high-current sink driver array manufactured by Toshiba Semiconductor and Storage. It is designed to drive inductive loads such as relays, solenoids, and stepping motors. The device serves as an interface between low-level logic circuits and higher-power devices. The 'PG' suffix usually denotes a specific package type or environmental compliance.
Applications:
- Relay drivers
- Solenoid drivers
- Stepping motor control
- LED display drivers
- Logic buffers
- Lamp drivers
Features:
- High output voltage: 50V (min)
- High output current: 500mA per channel
- Output clamp diodes for inductive load driving
- Inputs compatible with TTL and 5V CMOS logic
- Package: DIP-16
- Low saturation voltage
Benefits:
- Simplified interface between logic circuits and high-power loads
- Protection against inductive kickback
- High reliability and robustness
- Reduced component count
- Versatile for various applications
Additional Details:
The TD62503PG features seven NPN Darlington transistor arrays, each with an output clamp diode for inductive load protection. The inputs are compatible with standard TTL and 5V CMOS logic levels, simplifying integration with microcontrollers and other digital circuits. It comes in a 16-pin DIP package. Maximum supply voltage is 15V. The operating temperature ranges from -40°C to +85°C. This makes it well-suited for a range of applications in both industrial and consumer environments. The integrated diodes prevent the need for external protection components, thereby saving board space and reducing design complexity.
The TD62503PG is widely used in various applications because of its robustness and ease of use. The high-current capabilities allows this part to be used in high power demanding applications, such as industrial automation and motor control.