EN
  • EN
  • DE

TD62387AFNG

Part No TD62387AFNG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 361234-TD62387AFNG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TD62387AFNG CAD Model

Description

The TD62387AFNG is a high-voltage, high-current source driver array manufactured by Toshiba Semiconductor and Storage. It's designed to interface between logic-level signals and higher voltage/current loads, making it suitable for a variety of applications where microcontrollers or other low-power circuits need to control devices requiring significantly more power.

Applications:

  • Relay driving: Used to control relays in various applications such as industrial control systems, automotive systems, and home automation.
  • Solenoid driving: Used to drive solenoids in applications such as valve control, door locks, and industrial machinery.
  • LED driving: Used to drive LEDs in displays, indicators, and lighting systems.
  • Motor driving: Can be used for small DC motor control applications.
  • Logic Buffers: Used as logic buffers with high-current drive capabilities.

Features:

  • High Output Voltage: Capable of driving high-voltage loads.
  • High Output Current: Each channel can source a significant amount of current.
  • Built-in Clamp Diodes: Includes clamp diodes for inductive load protection.
  • TTL/CMOS Compatible Input: Compatible with standard TTL and CMOS logic levels.
  • Multiple Channels: Contains multiple independent driver channels in a single package.
  • Thermal Shutdown Protection: Offers protection against over-temperature conditions.

Benefits:

  • Simplified Interface: Simplifies the interface between low-power logic and high-power loads.
  • Reduced Component Count: Integrates multiple driver channels into a single chip, reducing component count and board space.
  • Enhanced Reliability: Built-in protection features enhance reliability and prevent damage to the driver and connected loads.
  • Improved Performance: Provides stable and reliable driving capability for various types of loads.
  • Cost-Effective Solution: Offers a cost-effective solution for driving high-power loads.

Additional Details:

The TD62387AFNG typically comes in a surface-mount package. Key electrical characteristics include its maximum output voltage, output current per channel, and input logic voltage levels. The integrated clamp diodes are essential when driving inductive loads like relays and solenoids, as they protect the driver from voltage spikes generated when the inductive load is switched off. This device is designed to operate within a specified temperature range and should be used according to the manufacturer's specifications to ensure proper operation and longevity.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Lowest to $856.6312
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess