EN
  • EN
  • DE

TD62103P

Part No TD62103P
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 7CH DARLINGTON SINK DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265763-TD62103P
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD62103P CAD Model

Description

The TD62103P is a high-voltage, high-current darlington transistor array manufactured by Toshiba Semiconductor and Storage. It is designed to interface between low-level logic circuits and high-power loads. This device contains seven darlington transistors with common emitters and open collector outputs, making it ideal for driving relays, solenoids, lamps, and other similar loads.

Applications

  • Relay drivers: Used to control relays in industrial and automotive applications.
  • Solenoid drivers: Used in automated machinery to drive solenoids.
  • Lamp drivers: Used in lighting systems to control lamps and LED displays.
  • Motor drivers: Suitable for driving small DC motors.
  • Logic buffers: Provides a high-current interface for logic circuits.

Features

  • Seven darlington transistors: Contains seven independent darlington transistor arrays.
  • High output voltage: Supports output voltages up to 50V.
  • High output current: Capable of driving loads up to 500mA per channel.
  • Input clamp diodes: Protects the device from inductive kickback.
  • TTL/CMOS compatible inputs: Easily interfaced with various logic families.

Benefits

  • Simplified circuit design: Reduces component count and board space.
  • Enhanced reliability: Provides robust and dependable performance.
  • Versatile interface: Compatible with a wide range of control signals.
  • Protection features: Protects the device and connected loads from damage.
  • Improved system performance: Enables efficient control of high-power loads.

Additional Details

The TD62103P operates over a wide temperature range, making it suitable for industrial environments. It is available in a through-hole package, which simplifies mounting and soldering on PCBs. The device's input clamp diodes are particularly important when driving inductive loads, as they prevent voltage spikes that can damage the transistors or other components. Proper heat sinking may be required depending on the load current and operating conditions.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess