The TD62084F is a high-voltage, high-current source driver with four independent channels, designed for efficient and reliable control of inductive loads in various applications. By integrating both protection and drive functionalities into a single package, this device simplifies circuit designs and enhances overall system reliability.
Applications:
- Relay drivers
- Solenoid drivers
- Motor drivers (small DC motors)
- Lamp drivers
- LED drivers
- Logic buffers
Features:
- Four independent driver channels
- High output voltage: Up to 50V
- High output current: 500mA per channel (max.)
- Input voltage: 5V
- Internal clamp diodes for inductive load driving
- Low saturation voltage
- TTL/CMOS compatible inputs
- Operating temperature range: -40°C to +85°C
- Available in DIP-16 package
Benefits:
- Simplified PCB design: The integrated design reduces component count, making PCB layout easier and more efficient.
- Protection from inductive kickback: Internal clamp diodes protect the driver from voltage spikes when switching inductive loads.
- Direct logic interface: TTL/CMOS compatible inputs allow for straightforward connection to microcontrollers and other logic devices.
- Consistent performance: Designed for stable operation across diverse environmental conditions.
- Improved energy efficiency: The low saturation voltage minimizes power dissipation, maximizing energy savings.
- Wide application range: Suitable for driving a variety of loads, including relays, solenoids, and small motors.
Additional Details:
The TD62084F is equipped with internal clamp diodes to provide reliable protection against voltage transients generated during the switching of inductive loads. The device can handle voltages up to 50V and deliver a maximum current of 500mA per channel. Compatibility with both TTL and CMOS logic levels facilitates easy integration with various digital control systems. The DIP-16 package is designed for easy through-hole mounting.
Designed for robust performance across a broad temperature range, this device is well-suited for use in industrial and automotive applications. The low saturation voltage minimizes power loss during operation, improving energy efficiency and reducing heat generation. The TD62084F provides a compact and dependable solution for driving various loads in electronic systems.