EN
  • EN
  • DE

CY7C1380DV25-167AXC

Part No CY7C1380DV25-167AXC
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Description 18-Mbit (512K x 36/1M x 18) Pipelined SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821408-CY7C1380DV25-167AXC
Ultra Librarian 3D Model Ultra Librarian CY7C1380DV25-167AXC CAD Model

Description

The CY7C1380DV25-167AXC is a high-speed synchronous static RAM (SSRAM) device manufactured by Cypress Semiconductor. It is designed for applications requiring high bandwidth, low latency, and high clock rates.

Applications:

  • Networking equipment: Routers, switches, and line cards.
  • Data communications equipment: Optical transceivers, wireless base stations.
  • High-performance computing: Servers, workstations, and embedded processors.
  • Test and measurement equipment: Logic analyzers, oscilloscopes.
  • Image processing: Medical imaging, video processing.

Features:

  • High bandwidth: Supports high clock rates for fast data transfer.
  • Low latency: Minimizes access times for quick data retrieval.
  • Synchronous operation: Aligns data transfers with the system clock for predictable timing.
  • On-chip address counter: Simplifies memory management and reduces external component count.
  • Burst mode operation: Enables efficient data transfers by reading or writing multiple locations in a single burst.

Benefits:

  • Increased system performance: High bandwidth and low latency enable faster data processing and improved overall system performance.
  • Reduced system cost: On-chip features simplify memory management and reduce external component count.
  • Improved signal integrity: Synchronous operation ensures predictable timing and reduces signal noise.
  • Simplified system design: Easy to integrate into existing circuit designs.

Additional Details:

The CY7C1380DV25-167AXC is a 16Mbit (512K x 36) SSRAM. It operates at 2.5V. It comes in a ball grid array (BGA) package. This SSRAM is used in applications requiring high-speed data transfer and low latency.

You May Also Be Interested in

Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess