The TD62083APG(ON) is a high-voltage, high-current sink driver array manufactured by Toshiba Semiconductor and Storage. It's designed for driving inductive loads, relays, lamps, and other high-power devices from logic-level inputs.
Applications
- Relay drivers
- Solenoid drivers
- Stepper motor drivers
- Lamp drivers
- LED displays
- Logic buffers
Features
- Output Voltage: 50V (maximum)
- Output Current: 500mA per channel (maximum)
- Number of Channels: 8
- Input Logic: TTL, 5V CMOS
- Built-in Clamp Diodes: For inductive load kickback protection
- Package: DIP-18
Benefits
- High Voltage and Current Capability: Can drive a wide range of loads.
- Multiple Channels: Allows for control of multiple devices with a single IC.
- Easy Logic Interface: Compatible with standard TTL and CMOS logic levels.
- Inductive Load Protection: Built-in clamp diodes protect the driver from voltage spikes.
- Simplified Circuit Design: Reduces the number of discrete components required.
Additional Details
The TD62083APG(ON) features built-in clamp diodes to protect the driver outputs from voltage spikes generated when switching inductive loads. It is designed for applications where multiple high-current loads need to be controlled from logic-level signals. The inputs are compatible with standard TTL and 5V CMOS logic. It's housed in a DIP-18 package for easy through-hole mounting. Consult the datasheet for detailed electrical characteristics, timing diagrams, and application examples.