The TD62083AF is a high-voltage, high-current sink driver manufactured by Toshiba Semiconductor and Storage. This device is designed to interface between low-level logic circuits and high-power loads, such as relays, solenoids, and lamps. It is commonly used in industrial control, automotive, and consumer electronics applications.
Applications
- Relay drivers
- Solenoid drivers
- Lamp drivers
- Stepping motor drivers
- Logic buffers
- Line drivers
- Industrial control systems
- Automotive electronics
Features
- Eight independent sink drivers
- High output voltage: Up to 50V
- High output current: 500mA per channel
- Input compatible with TTL and 5V CMOS logic
- Internal clamp diodes for inductive load protection
- Thermal shutdown protection
- DIP-18 and SOP-18 packages available
Benefits
- Simplified interface: Allows direct interface between low-level logic and high-power loads.
- Protection against inductive kickback: Internal clamp diodes protect the device from voltage spikes generated by inductive loads.
- Overload protection: Thermal shutdown protection prevents damage due to excessive power dissipation.
- Versatile applications: Suitable for a wide range of applications requiring high-voltage and high-current driving capabilities.
- Reduced component count: Integrates eight drivers into a single package, reducing board space and simplifying design.
Additional Details
The TD62083AF features eight independent NPN Darlington transistor outputs, each capable of sinking up to 500mA of current at a voltage of up to 50V. The inputs are designed to be compatible with both TTL and 5V CMOS logic levels, making it easy to interface with a variety of microcontrollers and digital logic circuits. The internal clamp diodes provide protection against voltage spikes generated by inductive loads such as relays and solenoids. This eliminates the need for external protection components, further simplifying the design. The thermal shutdown protection feature protects the device from damage due to excessive power dissipation. If the junction temperature exceeds a certain threshold, the device will automatically shut down to prevent overheating. The TD62083AF is available in both DIP-18 (dual in-line package) and SOP-18 (small outline package) options, allowing for flexibility in mounting and board layout. It's designed for applications requiring robust and reliable high-power driving capabilities. The device is commonly used to drive relays in industrial control systems, solenoids in automotive applications, and lamps in various consumer electronics products. Consult the datasheet for detailed specifications and application information.