EN
  • EN
  • DE

TD62081AF/TP1

Part No TD62081AF/TP1
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 361105-TD62081AF/TP1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD62081AF/TP1 CAD Model

Description

The TD62081AF/TP1 is a high-voltage, high-current source driver that features four independent channels. This driver is engineered for applications requiring the control of inductive loads, such as relays and solenoids. It integrates protection and drive capabilities into a single package, leading to streamlined designs and improved system reliability.

Applications:

  • Relay drivers
  • Solenoid drivers
  • Motor drivers (small DC motors)
  • Lamp drivers
  • LED drivers
  • Logic buffers

Features:

  • Four independent driver channels
  • High output voltage: Up to 50V
  • High output current: 500mA per channel (max.)
  • Input voltage: 5V
  • Internal clamp diodes for inductive load driving
  • Low saturation voltage
  • TTL/CMOS compatible inputs
  • Operating temperature range: -40°C to +85°C
  • Available in SOP-16 package

Benefits:

  • Simplified PCB layout: Integration of multiple drivers reduces component count and simplifies board design.
  • Inductive load protection: Built-in clamp diodes protect the driver from back-EMF voltage spikes.
  • Direct logic interface: TTL/CMOS compatible inputs allow direct connection to microcontrollers and other logic devices.
  • Robust performance: Designed for reliable operation in a variety of environments.
  • Energy efficiency: Low saturation voltage minimizes power dissipation and enhances overall efficiency.
  • Versatile application: Suitable for driving a range of loads, including relays, solenoids, and small motors.

Additional Details:

The TD62081AF/TP1 is equipped with internal clamp diodes that protect against voltage transients generated when switching inductive loads. It can handle voltages up to 50V and supply a maximum current of 500mA per channel. The inputs are compatible with both TTL and CMOS logic levels, facilitating ease of integration into various digital control systems. The SOP-16 package allows for efficient surface mount assembly.

This device is designed for robust performance across a wide temperature range, making it suitable for industrial and automotive applications. The low saturation voltage ensures that minimal power is lost during operation, contributing to energy savings and reduced heat generation. The TD62081AF/TP1 offers a compact and reliable solution for driving a variety of loads in electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Texas Instruments
Lowest to $4.3014
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess