The TD62008AFWG is a high-voltage, high-current Darlington transistor array manufactured by Toshiba Semiconductor and Storage. This device features eight NPN Darlington transistor pairs, designed to drive inductive loads like relays, solenoids, and motors. Each channel can handle up to 500mA and withstand up to 50V. The 'WG' suffix typically denotes a specific packaging or environmental compliance.
Applications:
- Relay driving in industrial automation equipment
- Solenoid driving for valve control systems
- Motor driving in robotics and automation
- LED matrix displays in signage and indicators
- Logic buffering for signal amplification
- Line driving for data communication interfaces
- Interfacing microcontroller outputs to high-power peripherals
Features:
- Eight independent Darlington transistor arrays
- High output voltage: 50 V (min)
- High output current: 500 mA (max) per driver
- Input compatible with TTL and 5V CMOS logic
- Built-in suppression diodes for inductive loads
- Package: SOP-18 (Small Outline Package) with specific environmental compliance (likely RoHS or similar, indicated by WG)
Benefits:
- Simplified interface between logic circuits and high-power loads
- Reduced component count through integrated Darlington arrays and suppression diodes
- Improved system reliability thanks to built-in inductive kickback protection
- Easy implementation in various applications due to TTL/CMOS compatibility
- Compact design facilitated by the SOP-18 package
- Environmentally compliant (RoHS or similar)
Additional Details:
The TD62008AFWG includes internal suppression diodes connected between the outputs and a common cathode, protecting against voltage spikes from inductive loads. This design eliminates the need for external flyback diodes, reducing component count and streamlining circuit design. The device is directly compatible with TTL and 5V CMOS logic levels, enabling easy integration with microcontrollers and digital circuits. The SOP-18 package is well-suited for surface-mount assembly, conserving board space and facilitating compact designs. The 'WG' suffix suggests adherence to specific environmental standards, such as RoHS, ensuring compliance with environmental regulations.
Each Darlington transistor pair is constructed with two NPN transistors in a Darlington configuration, providing high current gain and enabling the device to drive substantial loads. The robust voltage and current ratings make the TD62008AFWG suitable for a variety of applications involving inductive loads and high-power switching in diverse electronic systems.