EN
  • EN
  • DE

ADG608BRZ-REEL

Part No ADG608BRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 8:1 16-Pin SOIC N T/R / IC MULTIPLEXER 8X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 30 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm (Max)
Single Supply Voltage (V+) 3.3 V to 5 V
Dual Supply Voltage(V±) ±5V
Max Switch Time (Ton,Toff) 75ns, 45ns
Charge Injection 6pC
Channel Capacitance(CS off, CD off) 9pF, 40pF
Max Leakage Current (IS off) 500pA
Crosstalk -85dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 008862-ADG608BRZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADG608
Introduction Date May 10, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG608BRZ-REEL CAD Model

Description

Product Overview: ADG608BRZ-REEL by Analog Devices Inc.

The ADG608BRZ-REEL is a high-performance CMOS analog multiplexer from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This component is part of the ADG608 series, which is renowned for its reliability and versatility in various electronic applications. The device comes in a surface-mount package and is provided on a 7-inch reel, making it suitable for automated assembly processes.

Key Features and Benefits

  • Multiple Channel Configurations: The ADG608BRZ-REEL offers 8 channels, providing flexibility in routing analog signals in complex circuits.
  • Low Power Consumption: With CMOS technology, this multiplexer ensures minimal power dissipation, making it ideal for power-sensitive applications.
  • Wide Supply Range: It operates with a dual supply voltage ranging from ±5 V to ±15 V or a single supply voltage from 10 V to 30 V, accommodating various design requirements.
  • High Switching Speed: The device features fast switching times, which is crucial for applications requiring rapid signal routing.
  • Low On Resistance: The low on resistance of the switch minimizes signal attenuation, ensuring signal integrity is preserved through the switching process.
  • Break-Before-Make Switching: This mechanism prevents momentary shorting when switching between channels, which is critical for protecting sensitive circuit components.
  • ESD Protection: Enhanced electrostatic discharge protection is built into the device, safeguarding it during handling and operation.

Applications

The ADG608BRZ-REEL is a versatile component suitable for a wide range of applications, including:

  • Data acquisition systems
  • Communication systems
  • Test equipment
  • Audio and video switching
  • Process control systems

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality components. The ADG608BRZ-REEL is manufactured to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments. With its robust design and advanced features, this analog multiplexer is an excellent choice for designers looking to add flexible signal routing capabilities to their electronic systems.

Ordering Information

The product is available as a tape and reel, denoted by the suffix "-REEL," facilitating efficient and secure transportation and storage for high-volume manufacturing needs. For detailed specifications and ordering information, please refer to the official Analog Devices Inc. datasheets and product documentation.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0689 $54.6201
21+ $4.9797 $104.5737
32+ $4.8240 $154.3680
43+ $4.6684 $200.7412
56+ $4.5128 $252.7168
75+ $4.0460 $303.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,989 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess