EN
  • EN
  • DE

TD2012P

Part No TD2012P
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098731-TD2012P
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TD2012P CAD Model

Description

The TD2012P is a monolithic integrated circuit manufactured by Toshiba Semiconductor and Storage. This device is a high-voltage, high-current Darlington transistor array. It is designed for driving inductive loads such as relays, solenoids, and stepping motors. The TD2012P offers reliable performance and simplified circuitry, making it suitable for various industrial and consumer applications.

Applications:

  • Relay Drivers: Used to control relays in various electronic systems.
  • Solenoid Drivers: Employed in solenoid control circuits for applications like valve control.
  • Stepping Motor Drivers: Utilized in stepping motor control systems for precise motion control.
  • Lamp Drivers: Suitable for driving lamps in display and indicator applications.
  • Logic Buffers: Can be used as high-current logic buffers.

Features:

  • High-Voltage Output: The TD2012P can handle high-voltage outputs, making it suitable for driving a variety of loads.
  • High-Current Output: Offers high-current output capabilities, enabling it to drive inductive loads effectively.
  • Internal Clamp Diodes: Includes internal clamp diodes for inductive load transient suppression.
  • Single Supply Voltage: Operates from a single supply voltage, simplifying circuit design.
  • TTL/CMOS Compatible Inputs: Compatible with TTL and CMOS logic levels for easy interfacing with digital circuits.
  • DIP Package: Available in a DIP (Dual In-Line Package) for easy mounting and soldering.

Benefits:

  • Simplified Circuit Design: The integrated design simplifies the circuitry required for driving inductive loads.
  • Reliable Performance: Offers reliable performance due to its robust design and internal protection features.
  • Reduced Component Count: The integrated functionality reduces the overall component count in the system.
  • Easy to Use: Simple to interface with standard logic circuits, making it easy to use in various applications.
  • Cost-Effective: Provides a cost-effective solution for driving high-voltage, high-current loads.

Additional Details:

The TD2012P typically features seven Darlington transistor arrays, each capable of driving loads up to 500mA. The device incorporates internal clamp diodes to protect against voltage spikes when driving inductive loads. It operates over a wide temperature range, making it suitable for industrial environments. The input terminals are compatible with standard TTL and CMOS logic levels, ensuring easy integration into existing systems. Detailed specifications include voltage and current ratings, switching speeds, and operating temperature range. This device is commonly used in applications requiring reliable and efficient control of inductive loads.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
TDK Corporation
3-terminal Filters
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess