EN
  • EN
  • DE

TCR5SB28A

Part No TCR5SB28A
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 043046-TCR5SB28A
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TCR5SB28A CAD Model

Description

The TCR5SB28A is a low-dropout (LDO) regulator from Toshiba Semiconductor and Storage. It's designed to provide a stable 2.8V output voltage from a slightly higher input voltage. This makes it ideal for applications needing a precise and regulated voltage supply, especially in battery-powered devices.

Applications

  • Smartphones and mobile devices: Powers the core processor or other sensitive circuits.
  • Wireless modules (Bluetooth, Wi-Fi): Provides stable voltage for reliable communication.
  • Portable audio devices: Regulates the voltage for audio amplifiers and DACs.
  • Digital cameras: Powers image sensors and digital signal processors.
  • Wearable electronics (smartwatches, fitness trackers): Ensures consistent performance in small devices.
  • Microcontroller-based systems: Offers a clean and regulated power source for microcontrollers.

Features

  • Low Dropout Voltage: Maintains a stable output even with a small input-output voltage difference.
  • Low Quiescent Current: Consumes minimal power when idle, preserving battery life.
  • Overcurrent Protection: Protects the regulator and connected devices from excessive current.
  • Overheat Protection: Prevents damage from overheating by shutting down the regulator.
  • Small Package (SOT-25 or similar): Allows for use in compact electronic devices.
  • Fixed 2.8V Output Voltage: Provides a precise and stable 2.8V output.

Benefits

  • Stable Power Supply: Ensures reliable operation of sensitive electronic components.
  • Longer Battery Life: Low quiescent current minimizes power consumption in portable applications.
  • Protection Against Electrical Faults: Overcurrent and overheat protection prevent damage.
  • Compact Design: Small package allows for integration into space-constrained devices.
  • Simplified Circuit Design: Fixed output voltage simplifies power supply design and reduces component count.

Additional Details

The TCR5SB28A operates typically with an input voltage range of 2.9V to 5.5V. It provides a fixed output voltage of 2.8V with a specified tolerance. The device is available in a small SOT-25 or similar surface-mount package. The typical operating temperature range is -40°C to +85°C. The output current capability is typically in the range of 300mA to 500mA, depending on the specific variant and operating conditions. External input and output capacitors are required for stability; the datasheet provides recommended values and ESR specifications. The overcurrent protection threshold is typically set above the rated output current to provide a safety margin. The thermal shutdown temperature is generally around 150°C.

You May Also Be Interested in

IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess