EN
  • EN
  • DE

FAN3224TUMX-F085

Part No FAN3224TUMX-F085
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 9.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 5A, 5A
Input Type Non-Inverting
Rise / Fall Time (Typ) 12ns, 9ns
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number FAN3224
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372507-FAN3224TUMX-F085
Ultra Librarian 3D Model Ultra Librarian FAN3224TUMX-F085 CAD Model

Description

Product Overview: FAN3224TUMX-F085 from ON Semiconductor

The FAN3224TUMX-F085 is a high-performance, dual 4A gate driver designed by ON Semiconductor to deliver exceptional quality and reliability for a wide range of applications. This device is specifically engineered to drive N-channel enhancement-mode power MOSFETs in a synchronous buck or bridge configuration, making it an ideal choice for power management solutions in computing, telecom, and industrial markets.

Key Features and Benefits

  • High Peak Output Current: The FAN3224TUMX-F085 can source up to 4A and sink up to 4A of peak current, which ensures strong gate drive capability for fast switching of power MOSFETs, resulting in improved overall efficiency.
  • Wide Supply Voltage Range: With an operational range of 4.5V to 18V, this gate driver is versatile and can accommodate various supply voltages, making it suitable for a multitude of applications.
  • Independent Input and Enable Pins: Each driver channel has an independent input and enable pin, providing greater flexibility and control in the design of power systems.
  • Miller Drive Capability: The device integrates Miller Drive architecture, which provides robust gate voltage control during high dv/dt switching events, thus minimizing unwanted gate toggling and power loss.
  • Thermal Shutdown: An incorporated thermal shutdown feature protects the device from overheating, enhancing system reliability and longevity.
  • Under-Voltage Lockout (UVLO): The FAN3224TUMX-F085 is equipped with UVLO protection for both the high-side and low-side drivers, ensuring the gate driver operates only when the supply voltage is sufficient.

Applications

The FAN3224TUMX-F085 is suitable for a variety of applications, including:

  • DC-DC Converters
  • Motor Control Systems
  • Power Supplies for Telecom and Networking Equipment
  • Server and Desktop Power Supplies
  • Industrial Automation and Control Systems

In summary, the FAN3224TUMX-F085 from ON Semiconductor is a robust and efficient solution for driving power MOSFETs. Its high peak current capability, wide voltage range, and advanced protection features make it an excellent choice for designers seeking performance and reliability in their power management systems.

You May Also Be Interested in

Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2956 $50.5032
54+ $1.8836 $101.7144
83+ $1.8247 $151.4501
114+ $1.7659 $201.3126
147+ $1.7070 $250.9290
197+ $1.5304 $301.4888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess