EN
  • EN
  • DE

TCR4S20DWBG

Part No TCR4S20DWBG
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 200 mA CMOS Low-Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265676-TCR4S20DWBG
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TCR4S20DWBG CAD Model

Description

The TCR4S20DWBG is a low dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable output voltage with low quiescent current and excellent transient response. This LDO regulator is ideal for battery-powered applications and other systems requiring efficient voltage regulation.

Applications

  • Battery-Powered Devices: Used in smartphones, tablets, and portable media players to regulate voltage efficiently.
  • Wearable Devices: Employed in smartwatches and fitness trackers for stable power supply.
  • IoT Devices: Applied in sensors and wireless modules for efficient voltage regulation.
  • Microcontroller Power Supply: Used to provide a stable voltage supply for microcontrollers.
  • Memory Power Supply: Used to supply power for memory chips.

Features

  • Low Dropout Voltage: Ensures stable output voltage even with low input voltage.
  • Low Quiescent Current: Minimizes power consumption during standby.
  • High Output Voltage Accuracy: Provides stable and accurate output voltage.
  • Overcurrent Protection: Protects the regulator and the load from overcurrent conditions.
  • Thermal Shutdown Protection: Protects the regulator from overheating.
  • Small Package: Comes in a compact package for space-saving designs.

Benefits

  • Efficient Voltage Regulation: Provides stable output voltage with minimal power loss.
  • Extended Battery Life: Low quiescent current extends battery life in portable devices.
  • Reliable Protection: Overcurrent and thermal shutdown protection ensure safe operation.
  • Compact Design: Small package allows for use in space-constrained applications.

Additional Details

The TCR4S20DWBG LDO regulator supports an input voltage range of 1.7 V to 5.5 V and provides a fixed output voltage with high accuracy. It features built-in overcurrent protection and thermal shutdown protection to ensure safe operation. The device is available in a small DFN4 package, making it suitable for compact electronic devices. The LDO regulator is optimized for low power consumption and provides excellent transient response, making it an ideal choice for various battery-powered and portable applications.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess