EN
  • EN
  • DE

TCR4S18DWBG

Part No TCR4S18DWBG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 200 mA CMOS Low-Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 360612-TCR4S18DWBG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TCR4S18DWBG CAD Model

Description

The TCR4S18DWBG is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. It's designed to provide a stable and regulated voltage output, even when the input voltage is close to the desired output voltage. This capability makes it suitable for applications requiring efficient power conversion and consistent voltage supply, particularly in battery-powered devices and systems with variable input voltages. It minimizes power loss and ensures reliable operation of connected components.

Applications:

  • Mobile Phones: Regulating voltage for various internal circuits and components.
  • Tablets and Portable Devices: Ensuring stable power supply to the processor, display, and peripherals.
  • Wearable Technology: Providing efficient power management for smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Regulating power for sensors, communication modules, and microcontrollers.
  • Wireless Communication Modules: Maintaining a stable voltage for Bluetooth, Wi-Fi, and other wireless modules.
  • Portable Audio Players: Providing regulated power for audio amplifiers and other audio processing circuitry.

Features:

  • Low Dropout Voltage: Maintains regulation with minimal voltage difference between input and output.
  • Low Quiescent Current: Minimizes power consumption in standby or light load conditions, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds a safe limit, preventing damage.
  • Stable with Ceramic Capacitors: Designed for stable operation with low-ESR ceramic capacitors, reducing component count and cost.
  • Compact Package: Available in small packages for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient regulation minimize power consumption, extending battery life in portable devices.
  • Stable Voltage Supply: Provides a consistent and regulated output voltage, ensuring reliable operation of connected components.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection features prevent damage and improve system robustness.
  • Simplified Design: Stable operation with ceramic capacitors simplifies design and reduces the number of external components.
  • Compact Solution: Small package size allows for integration into space-constrained applications.

Additional Details:

The specific technical specifications of the TCR4S18DWBG, including dropout voltage, quiescent current, output voltage tolerance, and package details, can be found in the official datasheet provided by Toshiba Semiconductor and Storage. Refer to the datasheet for detailed information regarding operating conditions, thermal characteristics, and application circuit examples. It is important to consult the datasheet for accurate and up-to-date information when designing with this regulator.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
AVX Corporation
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess