EN
  • EN
  • DE

TCR2EE18

Part No TCR2EE18
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839949-TCR2EE18
Ultra Librarian 3D Model Ultra Librarian TCR2EE18 CAD Model

Description

The TCR2EE18 is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. LDO regulators are linear voltage regulators that maintain a stable output voltage even when the input voltage fluctuates or the load current changes. They are known for their low noise, high accuracy, and small size, making them suitable for various applications in portable electronics and other power-sensitive devices.

Applications

  • Power Management in Portable Devices: Smartphones, tablets, and wearable electronics.
  • Post-Regulation for Switching Power Supplies: To reduce noise and improve voltage accuracy.
  • Microcontroller Power Supplies: Providing stable voltage for microcontrollers and microprocessors.
  • Sensor Power Supplies: Ensuring accurate sensor readings by providing a stable voltage source.
  • RF and Wireless Communication Circuits: Minimizing noise and interference in sensitive RF circuits.
  • Battery-Powered Applications: Extending battery life by efficiently regulating voltage.

Features

  • Low Dropout Voltage: Operates with a small difference between the input and output voltage, maximizing efficiency.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • High Output Voltage Accuracy: Provides a stable and accurate output voltage under varying conditions.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and damage to the regulator.
  • Small Package Size: Allows for integration into space-constrained applications.

Benefits

  • Extended Battery Life: Reduces power consumption and maximizes battery runtime in portable devices.
  • Improved System Performance: Provides a stable and accurate voltage source for sensitive circuits.
  • Enhanced Reliability: Protects the regulator and the load from damage due to overcurrent or overheating.
  • Reduced Noise: Minimizes noise and interference in sensitive circuits.
  • Simplified Design: Requires minimal external components for operation.
  • Wide Range of Applications: Suitable for use in various electronic devices and systems.

Additional Details

The TCR2 series from Toshiba is known for its high performance and reliability. Specifications such as input voltage range, output voltage, output current, dropout voltage, and quiescent current should be verified in the official Toshiba Semiconductor and Storage datasheet for the TCR2EE18. The '18' likely refers to a 1.8V output voltage. Consulting the official datasheet is crucial for accurate design and application.

You May Also Be Interested in

443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
16,670+ $0.0035 $58.3450
33,335+ $0.0035 $116.6725
50,000+ $0.0035 $175.0000
66,670+ $0.0035 $233.3450
83,335+ $0.0035 $291.6725
150,000+ $0.0023 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 16670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess