EN
  • EN
  • DE

TCR2BE33,LM(J

Part No TCR2BE33,LM(J
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839946-TCR2BE33,LM(J
Ultra Librarian 3D Model Ultra Librarian TCR2BE33,LM(J CAD Model

Description

The TCR2BE33,LM(J is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. LDO regulators are linear voltage regulators that maintain a stable output voltage even when the input voltage fluctuates or the load current changes. They are known for their low noise, high accuracy, and small size, making them suitable for various applications in portable electronics and other power-sensitive devices.

Applications

  • Power Management in Portable Devices: Smartphones, tablets, and wearable electronics.
  • Post-Regulation for Switching Power Supplies: To reduce noise and improve voltage accuracy.
  • Microcontroller Power Supplies: Providing stable voltage for microcontrollers and microprocessors.
  • Sensor Power Supplies: Ensuring accurate sensor readings by providing a stable voltage source.
  • RF and Wireless Communication Circuits: Minimizing noise and interference in sensitive RF circuits.
  • Battery-Powered Applications: Extending battery life by efficiently regulating voltage.

Features

  • Low Dropout Voltage: Operates with a small difference between the input and output voltage, maximizing efficiency.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • High Output Voltage Accuracy: Provides a stable and accurate output voltage under varying conditions.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and damage to the regulator.
  • Small Package Size: Allows for integration into space-constrained applications.

Benefits

  • Extended Battery Life: Reduces power consumption and maximizes battery runtime in portable devices.
  • Improved System Performance: Provides a stable and accurate voltage source for sensitive circuits.
  • Enhanced Reliability: Protects the regulator and the load from damage due to overcurrent or overheating.
  • Reduced Noise: Minimizes noise and interference in sensitive circuits.
  • Simplified Design: Requires minimal external components for operation.
  • Wide Range of Applications: Suitable for use in various electronic devices and systems.

Additional Details

The TCR2 series from Toshiba is known for its high performance and reliability. Specifications such as input voltage range, output voltage, output current, dropout voltage, and quiescent current should be verified in the official Toshiba Semiconductor and Storage datasheet for the TCR2BE33,LM(J. The '33' likely refers to a 3.3V output voltage. LM(J probably describes the package. Consulting the official datasheet is crucial for accurate design and application.

You May Also Be Interested in

Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess