EN
  • EN
  • DE

TCD131D

Part No TCD131D
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011960-TCD131D
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TCD131D CAD Model

Description

The TCD131D is a high-sensitivity, high-resolution CCD (Charge-Coupled Device) linear image sensor from Toshiba Semiconductor and Storage. This sensor is designed for a wide range of applications requiring accurate and detailed image capture, particularly in spectroscopy, scanning, and measurement systems.

Applications:

      
  • Spectroscopy: Used in spectrometers for analyzing the spectral composition of light.
  •   
  • Document Scanning: Employed in flatbed scanners and document imaging systems.
  •   
  • Barcode Scanning: Integrated into barcode readers for retail and industrial applications.
  •   
  • Optical Measurement: Utilized in precision measurement instruments for dimensional analysis.
  •   
  • Machine Vision: Applied in industrial inspection systems for quality control.

Features:

      
  • High Sensitivity: Delivers excellent performance in low-light conditions.
  •   
  • High Resolution: Provides detailed image capture with a small pixel size.
  •   
  • Linear Array: Features a linear arrangement of photosensitive pixels.
  •   
  • Wide Dynamic Range: Offers a large dynamic range for capturing both bright and dark areas in an image.
  •   
  • Low Dark Current: Minimizes noise and improves image quality.
  •   
  • Built-in Electronic Shutter: Allows for precise control of exposure time.
  •   
  • Compact Package: Small form factor for easy integration into various systems.

Benefits:

      
  • Accurate Measurements: Provides precise and reliable image data for various applications.
  •   
  • Improved Image Quality: Captures high-quality images with low noise and high sensitivity.
  •   
  • Versatile Applications: Suitable for a wide range of imaging and measurement tasks.
  •   
  • Easy Integration: Simple to integrate into existing systems with minimal design effort.
  •   
  • Cost-Effective Solution: Offers high performance at a competitive price point.

Additional Details:

The TCD131D features a pixel size of typically 14 μm x 200 μm. It operates with a supply voltage typically in the range of 5V to 12V. The sensor is characterized by its low power consumption, contributing to energy efficiency. The device is designed to meet stringent industry standards for reliability and performance. Its built-in electronic shutter allows for precise control of exposure time, which is essential for capturing high-quality images under varying lighting conditions. The sensor's compact package facilitates automated assembly and minimizes board space. The TCD131D is suitable for applications requiring high linearity and low distortion. This linear image sensor helps maintain image integrity and enhances overall system reliability in various imaging and measurement applications. It's a critical component in systems where accurate and detailed image data is essential for analysis and control.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess