EN
  • EN
  • DE

TCD120D

Part No TCD120D
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 360000-TCD120D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCD120D CAD Model

Description

The TCD120D is a linear image sensor developed by Toshiba Semiconductor and Storage. It is designed for use in various scanning and imaging applications, offering a balance of resolution, sensitivity, and ease of use. This sensor is often employed in devices such as barcode readers, document scanners, and other equipment requiring linear image capture.

Applications

  • Barcode Scanners: Used in retail and industrial barcode scanners to accurately read and decode barcode symbols.
  • Document Scanners: Integrated into desktop and portable document scanners for digitizing paper documents.
  • Optical Character Recognition (OCR) Systems: Employed in OCR software and devices to convert scanned images of text into editable text.
  • Facsimile Machines: Used in fax machines to convert documents into electrical signals for transmission over telephone lines.
  • Measuring Instruments: Used in devices that measure dimensions or perform non-contact measurements using optical techniques.

Features

  • Linear Array: Consists of a linear array of light-sensitive pixels for capturing one-dimensional images.
  • High Sensitivity: Designed to operate effectively even in low-light conditions.
  • Wide Dynamic Range: Can capture a wide range of light intensities without saturation.
  • Low Dark Current: Minimizes noise and improves image quality, especially in low-light conditions.
  • Simple Interface: Easy to integrate into various systems with a relatively simple interface.
  • Compact Size: Allows for integration into small and portable devices.

Benefits

  • Accurate Scanning: Provides accurate and reliable scanning performance for various applications.
  • Improved Low-Light Performance: Enables operation in dimly lit environments without compromising image quality.
  • Simplified System Design: The simple interface reduces the complexity of system design and integration.
  • Enhanced Versatility: Suitable for a wide range of applications due to its balanced performance characteristics.
  • Cost-Effective Solution: Offers a cost-effective solution for linear image capture needs.

Additional Details

The TCD120D typically operates on a single power supply voltage. The sensor output is an analog signal that requires external processing, such as amplification and analog-to-digital conversion (ADC). The integration time, which is the duration the sensor is exposed to light, can be adjusted to optimize performance based on the specific application. Furthermore, proper shielding is crucial to minimize the effects of electromagnetic interference (EMI) on image quality. The spectral response of the sensor is designed to cover the visible light spectrum. Detailed specifications, such as the number of pixels, pixel size, sensitivity, and dynamic range, can be found in the product datasheet provided by Toshiba Semiconductor and Storage. The TCD120D offers a reliable and cost-effective solution for a variety of linear imaging applications, balancing resolution, sensitivity, and ease of integration.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Lowest to $856.6312
Texas Instruments
Lowest to $4.3014
STMicroelectronics
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess