EN
  • EN
  • DE

TC94A29FAG-202

Part No TC94A29FAG-202
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839892-TC94A29FAG-202
Ultra Librarian 3D Model Ultra Librarian TC94A29FAG-202 CAD Model

Description

The TC94A29FAG-202 is an audio processor integrated circuit manufactured by Toshiba Semiconductor and Storage. This IC is designed primarily for automotive and home audio applications, offering a range of features for high-quality audio processing. While precise specifications require access to proprietary datasheets, its function generally aligns with that of other Toshiba audio processors, providing solutions for signal processing, filtering, and amplification.

Applications

  • Automotive Audio Systems: Used extensively in car audio head units, amplifiers, and navigation systems.
  • Home Theater Systems: Integrated into AV receivers, soundbars, and Blu-ray players for surround sound processing.
  • Digital Audio Workstations: Can be found in professional audio interfaces and mixing consoles.

Features

  • Digital Signal Processing (DSP): Offers advanced DSP capabilities for audio enhancement and customization.
  • Multi-Channel Audio Support: Supports a variety of audio channels, including stereo, 5.1, and 7.1 surround sound.
  • Equalization: Provides equalization features to adjust the frequency response of the audio signal.
  • Volume Control: Includes precise volume control with minimal distortion.
  • Noise Reduction: Implements noise reduction algorithms to minimize unwanted background noise.
  • Audio Filtering: Contains various audio filters for shaping the audio signal.

Benefits

  • Superior Audio Performance: Enables superior audio performance with enhanced clarity and detail.
  • Reduced System Complexity: Reduces system complexity by integrating multiple audio processing functions into a single chip.
  • Improved Sound Quality: Enhances sound quality by removing noise and distortion.
  • Flexible Audio Processing: Offers flexible audio processing options for customized audio experiences.
  • Space-Saving Design: Contributes to a space-saving design in audio systems.

Additional Details

The TC94A29FAG-202 typically operates on a 3.3V or 5V power supply and is available in a compact surface-mount package. The "-202" suffix likely represents a specific configuration or version of the chip. The device commonly utilizes I2C or SPI interfaces for communication with microcontrollers and other system components. This IC is crucial for achieving high-fidelity audio reproduction in various audio applications.

You May Also Be Interested in

FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess