EN
  • EN
  • DE

TC9418FN

Part No TC9418FN
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description PLL FOR DIGITAL TUNING SYSTEM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359680-TC9418FN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC9418FN CAD Model

Description

The TC9418FN is a sophisticated digital signal processing (DSP) integrated circuit manufactured by Toshiba Semiconductor and Storage. This component is primarily designed for use in audio processing applications, particularly within car audio systems and other high-fidelity audio equipment. It facilitates advanced audio functionalities such as equalization, filtering, and surround sound processing, enhancing the overall audio experience.

Applications:

  • Car audio systems: Used for digital audio processing, equalization, and surround sound effects.
  • Home theater systems: Enhances audio quality through advanced signal processing.
  • Professional audio equipment: Employed in mixers, amplifiers, and other audio processing units.
  • Portable audio devices: Improves audio output quality in devices like portable media players.

Features:

  • Digital Signal Processing (DSP): Performs complex audio processing algorithms.
  • Equalization: Adjusts the frequency response to customize audio output.
  • Filtering: Removes unwanted noise and distortion from audio signals.
  • Surround Sound Processing: Creates immersive audio experiences.
  • Low Power Consumption: Optimizes energy efficiency for portable applications.
  • Multiple Input/Output Channels: Supports a variety of audio input and output configurations.

Benefits:

  • Enhanced Audio Quality: Provides superior audio clarity and fidelity.
  • Customizable Audio Output: Allows users to tailor audio settings to their preferences.
  • Noise Reduction: Minimizes background noise for clearer sound.
  • Immersive Sound Experience: Creates a more engaging and realistic audio environment.
  • Energy Efficiency: Reduces power consumption, extending battery life in portable devices.
  • Versatile Applications: Suitable for a wide range of audio processing needs.

The TC9418FN operates with a specific supply voltage range (typically 3V to 5V) and includes various control interfaces (such as I2C or SPI) for seamless integration with other system components. Its compact package design facilitates easy installation in space-constrained environments. This DSP chip offers advanced audio processing capabilities, making it an ideal solution for improving audio quality in diverse applications, from car audio to home entertainment systems.

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $4.3014
AVX Corporation
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess