EN
  • EN
  • DE

TC9246FG

Part No TC9246FG
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOP16
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 712475-TC9246FG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC9246FG CAD Model

Description

The TC9246FG is an audio processor manufactured by Toshiba Semiconductor and Storage. It is designed for digital audio applications, providing advanced audio processing features and high-quality audio output.

Applications:

  • Car Audio Systems: Used in head units and amplifiers for automotive audio systems.
  • Home Theater Systems: Provides audio processing capabilities for home theater receivers and soundbars.
  • Portable Audio Players: Implemented in portable audio players and digital music players.
  • Gaming Consoles: Enhances the audio experience in gaming consoles.
  • Professional Audio Equipment: Used in mixing consoles, audio interfaces, and other professional audio devices.

Features:

  • Digital Signal Processing (DSP): Includes a powerful DSP core for advanced audio processing.
  • Audio Effects: Supports various audio effects, such as reverb, chorus, and equalization.
  • Multi-Channel Processing: Handles multi-channel audio signals for surround sound applications.
  • Digital-to-Analog Converter (DAC): Integrated DAC for high-quality audio output.
  • Analog-to-Digital Converter (ADC): Integrated ADC for audio input.
  • I2C Interface: Allows for easy configuration and control via I2C communication.
  • Low Power Consumption: Designed for low-power operation.

Benefits:

  • Enhanced Audio Quality: Provides high-fidelity audio processing and output.
  • Flexible Audio Processing: Supports a wide range of audio effects and processing techniques.
  • Simplified Design: Reduces the need for external audio processing components, simplifying system design.
  • Cost-Effective Solution: Offers a balance of performance and cost for audio applications.

Additional Details:

The TC9246FG audio processor is designed to deliver high-quality audio performance in a variety of applications. Its integrated DSP core allows for real-time audio processing, including equalization, dynamic range compression, and surround sound decoding. The device's multi-channel processing capabilities enable immersive audio experiences. Detailed datasheets and application notes are available from Toshiba Semiconductor and Storage to assist designers in implementing the audio processor effectively. Power supply filtering is crucial for optimal performance. It provides crystal clear audio output.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess