The TC9246F is a digital signal processor (DSP) designed primarily for audio applications. Manufactured by Toshiba Semiconductor and Storage, this IC is commonly used in devices that require advanced audio processing capabilities. It offers a range of features tailored for high-fidelity audio reproduction and manipulation.
Applications
- Car audio systems
- Home theater receivers
- Digital mixing consoles
- Professional audio equipment
- Audio effects processors
Features
- High-resolution audio processing
- Integrated digital filters
- Multiple audio input/output channels
- Supports various audio codecs
- I2C control interface
- Low power consumption
Benefits
- Superior audio quality: The TC9246F's advanced DSP algorithms ensure high-fidelity audio reproduction, minimizing distortion and noise.
- Versatile audio processing: Its integrated digital filters and codec support enable a wide range of audio effects and formats.
- Flexible system integration: The multiple input/output channels and I2C interface allow for easy integration into various audio systems.
- Energy efficient: The low power consumption makes it suitable for portable and battery-powered applications.
- Cost-effective solution: The integrated design reduces the need for external components, lowering overall system cost.
Technical Specifications: The TC9246F typically operates with a 3.3V power supply and supports audio formats like PCM, MP3, and AAC. It features a comprehensive I2C control interface for configuring various parameters. Detailed specifications regarding sampling rates, bit depths, and THD+N can be found in the official Toshiba datasheet.