EN
  • EN
  • DE

TC9215AF

Part No TC9215AF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description HIGH VOLTAGE ANALOG SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359516-TC9215AF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC9215AF CAD Model

Description

The TC9215AF is a digital signal processing (DSP) integrated circuit from Toshiba Semiconductor and Storage. It's designed for audio applications, specifically for processing and enhancing audio signals in various consumer electronics devices. This chip offers a range of functionalities aimed at improving the sound quality and user experience in audio systems.

Applications

  • CD players
  • MiniDisc players
  • Audio amplifiers
  • Home theater systems
  • Automotive audio systems

Features

  • Digital Signal Processing: Performs complex audio processing algorithms in the digital domain.
  • Equalization: Allows adjustment of frequency bands to customize the audio output.
  • Noise Reduction: Reduces unwanted background noise to improve clarity.
  • Dynamic Range Control: Automatically adjusts the volume levels to prevent clipping and maintain a consistent listening experience.
  • Surround Sound Processing: Creates a surround sound effect from stereo audio sources.
  • Built-in DAC: Features integrated Digital-to-Analog Converters for outputting audio signals.

Benefits

  • Improved Audio Quality: Enhances the clarity, richness, and overall quality of audio signals.
  • Customizable Sound: Allows users to tailor the audio output to their preferences.
  • Reduced Noise: Minimizes unwanted noise for a cleaner and more enjoyable listening experience.
  • Consistent Volume Levels: Prevents sudden volume spikes and dips for a more comfortable listening experience.
  • Enhanced Surround Sound: Creates a more immersive audio experience.
  • Simplified System Design: Integrates multiple audio processing functions into a single chip, reducing the need for external components.

Additional Details

The TC9215AF typically operates on a low voltage power supply. The package type is often a small outline package (SOP) or similar surface mount package, suitable for high-density circuit board designs. Detailed technical specifications, such as the exact voltage range, power consumption, and specific processing algorithms, can be found in the official Toshiba datasheet for this part number. It is a crucial component in audio systems seeking a balance between performance, size, and power efficiency.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Eon Silicon Solution
Lowest to $0.5454
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess