EN
  • EN
  • DE

ASPI-1040HI-100M-T05

Part No ASPI-1040HI-100M-T05
Manufacturer Abracon LLC
Catalog Fixed Inductors
Description FIXED IND 10UH 7.5A 30 MOHM SMD / 10 µH Unshielded Molded Inductor 7.5 A 30mOhm Max Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Abracon LLC
Series ASPI-1040HI
Package Tape & Reel (TR),Cut Tape (CT)
Type Molded
Material - Core Ferrite
Inductance 10 µH
Tolerance ±20%
Current Rating (Amps) 7.5 A
Current - Saturation (Isat) 8.5A
Shielding Unshielded
DC Resistance (DCR) 30mOhm Max
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.439" L x 0.394" W (11.15mm x 10.00mm)
Height - Seated (Max) 0.157" (4.00mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Names -ASPI-1040HI-100M-T05CT,-ASPI-1040HI-100M-T05TR,ASPI1040HI100MT05,ASPI-1040HI-100M-T05CT,ASPI-1040HI-100M-T05TR
Standard Package 500
Win Source Part Number 1164148-ASPI-1040HI-100M-T05
Ultra Librarian 3D Model Ultra Librarian ASPI-1040HI-100M-T05 CAD Model

Description

The ASPI-1040HI-100M-T05 is a wire-wound power inductor manufactured by Abracon LLC. It is designed for use in a wide range of power supply and filtering applications where efficient energy storage and low DC resistance are required.

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • LED lighting circuits
  • Noise filtering in power lines
  • Voltage regulators

Features

  • High current carrying capacity.
  • Low DC resistance (DCR) for reduced power loss.
  • Magnetically shielded construction to minimize EMI.
  • Compact size for space-constrained applications.
  • Operating temperature range suited for industrial environments.

Benefits

  • Improved efficiency in power conversion circuits.
  • Reduced heat generation due to low DCR.
  • Minimized electromagnetic interference (EMI) with shielded construction.
  • Smaller and lighter designs for portable devices.
  • Increased reliability of power supply circuits.

Additional Details

Wire-wound power inductors like the ASPI-1040HI-100M-T05 store energy in the form of a magnetic field when current flows through them. The inductance value (10µH in this case, as indicated by the "100M" in the part number) determines the amount of energy stored for a given current. Key specifications to consider are the inductance, DC resistance, saturation current (the current at which the inductance drops significantly), and the SRF (Self-Resonant Frequency). Consult the Abracon LLC datasheet for precise specifications, including inductance tolerance, operating temperature range, and mechanical dimensions. Careful selection of the inductor based on the application's voltage, current, and frequency requirements is crucial for optimal performance.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3519 $51.0255
350+ $0.2888 $101.0800
540+ $0.2797 $151.0380
740+ $0.2707 $200.3180
960+ $0.2617 $251.2320
1,280+ $0.2346 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 235,827 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess