The TC7WH08FU(12L.PPF) is a high-speed CMOS 2-input AND gate from Toshiba Semiconductor and Storage. This device is fabricated using silicon gate CMOS technology to achieve high-speed operation and low power consumption. It is designed for use in a wide range of digital logic applications where a reliable and efficient AND gate is required.
Applications
- General logic circuits
- Digital signal processing
- Data transmission
- Control systems
- Consumer electronics
Features
- High-speed operation: Propagation delay time is typically 4.2 ns (at VCC = 5 V).
- Low power consumption: Static supply current is typically 2 μA (at VCC = 5 V).
- Wide operating voltage range: 2 V to 5.5 V.
- Small package: US8 package.
- High noise immunity.
- CMOS logic levels.
Benefits
- Improved system performance due to high-speed operation.
- Reduced power consumption, contributing to energy efficiency.
- Versatile application due to wide operating voltage range.
- Space-saving design due to small package size.
- Reliable operation in noisy environments due to high noise immunity.
- Easy integration with other CMOS logic devices.
Additional Details
The TC7WH08FU operates over a wide temperature range, typically -40°C to 85°C, making it suitable for various environmental conditions. The output drive capability allows it to drive multiple loads without significant degradation in performance. The device is also ESD protected, enhancing its robustness and reliability. The inputs are TTL compatible, facilitating easy interfacing with other logic families. The AND gate performs the logical AND function: the output is high only when both inputs are high; otherwise, the output is low.