EN
  • EN
  • DE

TC7WG00FC

Part No TC7WG00FC
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359075-TC7WG00FC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7WG00FC CAD Model

Description

The TC7WG00FC is a high-speed CMOS dual 2-input NAND gate manufactured by Toshiba Semiconductor and Storage. This device is designed for applications requiring basic logic functions with low power consumption and high-speed performance. It's part of Toshiba's Tiny Logic series, known for their small size and efficient operation.

Applications

  • General Logic Circuits: Implementing basic NAND logic functions in digital circuits.
  • Signal Inversion: Acting as an inverter when one input is tied high.
  • Data Multiplexing: Used in conjunction with other logic gates for data selection.
  • Simple Control Systems: Implementing basic control logic in embedded systems.
  • Portable Electronics: Ideal for use in battery-powered devices due to its low power consumption.

Features

  • Dual 2-Input NAND Gate: Contains two independent 2-input NAND gates in a single package.
  • High-Speed Operation: Provides fast propagation delays for quick signal processing.
  • Low Power Consumption: Minimizes power dissipation, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Supports a wide range of supply voltages.
  • Small Package Size: Available in a compact package, saving valuable board space.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.

Benefits

  • Simplified Circuit Design: Reduces component count and simplifies board layout.
  • Improved System Performance: High-speed operation ensures minimal signal degradation and maintains system performance.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Reduced Board Space: Small package size allows for more compact and efficient designs.
  • Enhanced Reliability: CMOS technology provides high noise immunity, ensuring reliable operation.

Additional Details

The TC7WG00FC is housed in a fine-pitch small outline package (FC package), which is designed for high-density surface mounting. The device operates over a wide temperature range, making it suitable for a variety of environments. The supply voltage range typically extends from 1.65V to 5.5V, offering flexibility in system design.

The output drive capability is sufficient for driving multiple loads, and the input thresholds are designed to be compatible with a wide range of logic levels. The device is also designed to minimize noise and crosstalk, ensuring signal integrity in high-speed applications. This IC Complies with industry standards for RoHS compliance and lead-free manufacturing.

You May Also Be Interested in

ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Lowest to $11.9404

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess