EN
  • EN
  • DE

TC7WB126FK

Part No TC7WB126FK
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL BUS SWITCH US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package US8
Win Source Part Number 215282-TC7WB126FK
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7WB126FK CAD Model

Description

The TC7WB126FK is a dual, high-speed CMOS bus switch fabricated using advanced silicon gate CMOS technology. This device is optimized for high-performance bus switching applications requiring minimal signal distortion and propagation delay. The TC7WB126FK supports a wide operating voltage range from 2.3V to 5.5V, making it suitable for diverse digital systems. It is pin-compatible with industry-standard logic devices, facilitating easy integration into existing designs.

Applications

  • High-speed data bus switching in portable electronics
  • Signal isolation in mixed-voltage environments
  • Multiplexing and demultiplexing of data signals
  • Hot-swapping applications for peripheral devices
  • Voltage level translation between different logic families

Features

  • Low On-State Resistance: Minimizes signal attenuation and distortion during switching.
  • High-Speed Switching: Ensures rapid signal propagation for high-frequency operation.
  • Wide Operating Voltage: Functions reliably across a 2.3V to 5.5V supply range.
  • Low Power Consumption: Reduces overall system power requirements and extends battery life.
  • Compact Package: Enables space-saving designs in portable and mobile devices.
  • CMOS Logic: Provides excellent noise immunity and stable performance.

Benefits

  • Improved Signal Quality: Low on-state resistance preserves signal integrity.
  • Increased System Throughput: High-speed switching minimizes propagation delay.
  • Versatile Compatibility: Wide voltage range facilitates integration into various systems.
  • Extended Battery Life: Low power consumption reduces drain on battery-powered devices.
  • Reduced Board Space: Compact package optimizes space utilization on circuit boards.
  • Reliable Operation: CMOS technology ensures consistent and predictable performance.

Additional Details

The TC7WB126FK is housed in a TSSOP (Thin Shrink Small Outline Package), suitable for surface mount technology. The device features independent control inputs for each switch, allowing for flexible configuration and control. It is designed for bidirectional signal transmission, enabling data flow in either direction. The input and output pins are ESD protected, guarding against electrostatic discharge during handling and operation. It is commonly used in applications where high-speed and low-power consumption are critical requirements. The device's characteristics ensure it can meet the demands of modern electronic systems, providing reliable and efficient bus switching capabilities.

You May Also Be Interested in

ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 24-QFN
Lowest to $8.7314
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16SOIC
Lowest to $0.3136
IDT, Integrated Device Technology Inc
IC BUS SWITCH 5 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess