EN
  • EN
  • DE

OUAZ-SH-124DZ-24VDC

Part No OUAZ-SH-124DZ-24VDC
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Signal Relays,Upto 2 Amps
Manufacturer TE Connectivity
Win Source Part Number 341560-OUAZ-SH-124DZ-24VDC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OUAZ-SH-124DZ-24VDC CAD Model

Description

The OUAZ-SH-124DZ-24VDC is a single pole, single throw (SPST) miniature PCB power relay manufactured by TE Connectivity. This relay is specifically designed for applications requiring dependable switching performance within a compact space. It utilizes a 24VDC coil voltage and is capable of switching a defined amount of current and voltage, making it suitable for controlling various electrical loads in diverse environments.

Applications:

  • Industrial Control Equipment: Implemented in industrial control panels for switching motors, solenoids, and other actuators.
  • Telecommunication Systems: Used in telecommunication devices for switching signals and power circuits.
  • Security and Alarm Systems: Integrated into security systems for controlling access and triggering alarms.
  • Building Automation: Applied in building automation systems for controlling lighting, HVAC systems, and other building utilities.
  • Power Supplies: Employed in power supplies for switching DC voltages and loads.

Features:

  • Miniature Size: Compact design allows for high-density PCB mounting.
  • SPST Configuration: Single pole, single throw contact arrangement provides simple switching functionality.
  • 24VDC Coil: Operates on a 24VDC coil voltage.
  • High Contact Capacity: Designed to switch significant current and voltage levels.
  • Sealed Construction: Offers protection against dust, humidity, and other environmental contaminants.
  • RoHS Compliant: Meets the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental safety.

Benefits:

  • Reliable Performance: Provides consistent and dependable switching performance in various applications.
  • Space Saving: Small footprint enables integration into compact devices and systems.
  • Versatile Application: Suitable for a wide range of applications due to its robust design and electrical characteristics.
  • Long Operational Life: Durable construction ensures a long service life.
  • Enhanced Durability: Sealed construction enhances reliability in harsh environments.

Additional Details:

The OUAZ-SH-124DZ-24VDC relay features a 24VDC coil voltage and a contact rating designed to handle specific load requirements. It is typically mounted on a PCB using through-hole soldering. The sealed construction provides reliable operation in environments with dust, moisture, or other contaminants. Its compact size and robust design make it a valuable component for various industrial and commercial applications. This part is commonly sourced through electronic component distributors.

You May Also Be Interested in

FCL Components
RY-12W-K FCL Components Low Signal Relays - PCB Mini Signal 12VDC datasheet, inventory, & pricing.
Lowest to $1.3389
HongFa
3V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $0.8732
HongFa
3V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $1.1351
TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 3V
Lowest to $3.4926
HongFa
5V 4A DIP,15x7.5mm Signal Relays RoHS
Lowest to $1.0187
HongFa
Two groups of conversions: 2C(Double-pole double-throw conversion) 5V 4A SMD-8 Signal Relays RoHS
Lowest to $0.8586
HongFa
2A 24V DIP,20.2x10.2mm Power Relays RoHS
Lowest to $0.6403
HongFa
5V 2A DIP,12.5x7.5mm Power Relays RoHS
Lowest to $0.5239
Omron
SMD,10x6.5mm Signal Relays
Lowest to $1.0769

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess