The ZL50001AE is a timing synchronization device offered by Microsemi Corporation. It's engineered to provide accurate and stable clock signals for various telecommunications and data communication applications. It stands as a vital component for systems requiring stringent timing performance.
Applications
- Synchronous Ethernet (SyncE) systems
- IEEE 1588 Precision Time Protocol (PTP) implementations
- Optical transport network (OTN) equipment
- Wireless communication infrastructure (e.g., base stations)
- Data center synchronization
Features
- Integrated digital phase-locked loop (DPLL)
- Multiple clock outputs with configurable frequencies
- Hitless switching capability for seamless clock source transitions
- Clock monitoring and alarm reporting for proactive maintenance
- Low jitter performance to ensure signal integrity
- Synchronization management features
Benefits
- Enhanced Network Synchronization: The device allows for improved synchronization performance leading to reduced latency and improved overall network throughput.
- Simplified System Design: The integration of timing functions reduces the complexity in the system design.
- Increased System Reliability: The hitless switching functionality ensures uninterrupted clocking which increase the reliability.
- Reduced Power Consumption: Optimized to reduce power consumption.
- Cost Effective Solution: Offers a good performance-price ratio.
The ZL50001AE ensures precise timing and synchronization crucial for network efficiency and reliability. Its low jitter performance guarantees signal integrity. The integrated DPLL offers excellent clock generation and filtering. The multiple output clocks with configurable frequencies enable flexibility in system design. The hitless switching ensures seamless transitions to prevent disruptions. Clock monitoring and alarm reporting enable predictive maintenance. The ZL50001AE conforms with industry timing standards. It supports redundancy and fault tolerance architectures. This component plays an important role in telecommunication and data networks.
The device supports various synchronization standards, making it suitable for deployment in diverse network environments. The ZL50001AE offers various advantages which are essential for next-gen networks. Its compact size, flexible programmability, and robust performance contribute to its value proposition in the timing market. It supports both telecom and enterprise applications. Its advanced features enable enhanced network performance and reduce the total cost of ownership for networking applications. It is designed to support high-speed data transfer applications.