EN
  • EN
  • DE

TC7W53FK(T5L,F,T)

Part No TC7W53FK(T5L,F,T)
Manufacturer Toshiba Semiconductor and Storage
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 1X2 US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches - Special Purpose
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel(TR)
Applications *
Multiplexer/Demultiplexer Circuit *
Switch Circuit *
Number of Channels *
On-State Resistance (Max) *
Voltage - Supply, Single (V+) *
Voltage - Supply, Dual (V±) *
-3db Bandwidth *
Features *
Operating Temperature Range *
Package 8-VFSOP (0.091", 2.30mm Width)
Manufacturer Device Package 8-SSOP
Win Source Part Number 215273-TC7W53FK(T5L,F,T)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7W53FK(T5L,F,T) CAD Model

Description

The TC7W53FK(T5L,F,T) is a high-speed CMOS analog switch manufactured by Toshiba Semiconductor and Storage. It contains two single-pole, double-throw (SPDT) switches, making it suitable for various analog and digital signal routing applications. This device features low on-resistance and low off-leakage current, ensuring minimal signal distortion and high isolation. It's fabricated using advanced silicon gate CMOS technology for low power consumption and high performance.

Applications

  • Analog signal switching
  • Data multiplexing/demultiplexing
  • Audio and video signal routing
  • Battery-powered systems
  • Portable devices

Features

  • Dual SPDT analog switches
  • Low on-resistance: Ron = 6 Ω (typ.) at VCC = 5 V
  • Low off-leakage current: Ioff = 10 nA (max) at VCC = 5 V
  • Wide operating voltage range: VCC = 2 V to 5.5 V
  • High-speed switching: ton = 8 ns (typ.), toff = 5 ns (typ.) at VCC = 5 V
  • Low power consumption: ICC = 2 μA (max) at VCC = 5 V
  • Small package: VSSOP8

Benefits

  • Minimal signal distortion due to low on-resistance.
  • High isolation due to low off-leakage current.
  • Versatile application due to wide operating voltage range.
  • Suitable for high-frequency signals due to high-speed switching.
  • Extended battery life in portable devices due to low power consumption.
  • Space-saving design due to small package size.

Additional Details

The TC7W53FK(T5L,F,T) operates over a temperature range of -40°C to +85°C. It comes in a VSSOP8 package, ideal for surface mount assembly. The control inputs are CMOS logic compatible, simplifying interfacing with microcontrollers and other digital devices. The 'T5L' portion of the part number indicates a specific tape and reel packaging configuration for automated assembly. The low on-resistance minimizes voltage drop and signal attenuation, while the low off-leakage current ensures minimal signal crosstalk between channels. The high switching speed allows the device to be used in high-frequency applications.

The on-resistance (Ron) is the resistance between the input and output terminals when the switch is closed. A low Ron ensures minimal signal loss. The off-leakage current (Ioff) is the current that flows through the switch when it is open. A low Ioff provides high isolation between channels. The turn-on time (ton) is the time it takes for the output to reach its final value after the switch is turned on. The turn-off time (toff) is the time it takes for the output to return to its initial value after the switch is turned off. These fast switching times make the device ideal for high-speed signal routing.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess