EN
  • EN
  • DE

TC7W00FULF(T

Part No TC7W00FULF(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description NAND Gate 2-Element 2-IN CMOS 8-Pin SSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098511-TC7W00FULF(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7W00FULF(T CAD Model

Description

The TC7W00FULF(T is a dual 2-input NAND gate from Toshiba Semiconductor and Storage. It's part of the TC7W series, known for its miniature packages and low-power operation. This device provides two independent NAND gate functions, making it suitable for a variety of digital logic applications.

Applications

  • Basic Logic Functions: Implementing NAND logic in digital circuits.
  • Data processing: Used in simple data manipulation and processing tasks.
  • Control circuits: Implemented in control logic for electronic devices.
  • Signal Inversion: NAND gates can be configured as inverters.
  • Consumer Electronics: Applicable in various consumer electronics products.

Features

  • Dual 2-input NAND gate: Contains two independent 2-input NAND gates.
  • Low voltage operation: Operates over a wide voltage range (typically 1.65V to 5.5V; verify the datasheet).
  • High-speed operation: Provides fast propagation delay for quick logic operations.
  • Low power consumption: Reduces power usage, ideal for battery-powered devices.
  • Ultra-small package: Available in an ultra-small package like the US8 package, saving board space.

Benefits

  • Logic Implementation: Provides a fundamental building block for digital logic circuits.
  • Simplified Circuit Design: Easy integration into digital systems.
  • Power Efficiency: Extends battery life in portable devices.
  • Space Optimization: Ultra-small package enables compact designs.
  • Versatile: Suitable for a wide range of digital logic applications.

Technical Specifications

The TC7W00FULF(T exhibits a propagation delay in the nanosecond range (refer to datasheet for exact value), with an operating temperature range of -40°C to +85°C. Input and output voltage levels are compatible with standard CMOS logic. The supply current is minimal. Consult the Toshiba datasheet for precise specifications, including timing diagrams, absolute maximum ratings, and specific package dimensions.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess