EN
  • EN
  • DE

TC7SZ38FU

Part No TC7SZ38FU
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358934-TC7SZ38FU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SZ38FU CAD Model

Description

The TC7SZ38FU is a single 2-input AND gate with open-drain output from Toshiba Semiconductor and Storage. This device implements the logical AND function with an open-drain output, which requires an external pull-up resistor. It's designed for low-voltage operation and comes in a small package suitable for space-constrained environments. This type of output is commonly used for level shifting or for driving devices that require a specific voltage or current drive.

Applications:

  • Level Shifting: Used to shift voltage levels between different parts of a circuit.
  • Wired-AND Logic: Can be used in wired-AND configurations with multiple open-drain outputs.
  • Interface Circuits: Interfaces with devices that require specific voltage or current levels.
  • I2C Communication: Often used for I2C bus implementation.
  • Control Signals: Controls the activation or deactivation of components based on AND logic.

Features:

  • Single 2-Input AND Gate: Contains one 2-input AND gate.
  • Open-Drain Output: Requires an external pull-up resistor.
  • Low Voltage Operation: Operates from 1.65V to 5.5V.
  • High-Speed Performance: Offers fast propagation delay times.
  • Low Power Consumption: Designed for minimal power consumption.
  • CMOS Technology: Utilizes CMOS technology for high noise immunity and low static power dissipation.
  • Small Package: Available in a small package, saving board space.

Benefits:

  • Flexible Voltage Levels: Open-drain output allows for flexible voltage level adaptation.
  • Wired-AND Capability: Can be used in wired-AND configurations.
  • Level Shifting Functionality: Simplifies level shifting between different voltage domains.
  • Extended Battery Life: Low power consumption is ideal for battery-powered applications.
  • Compact Design: Small package size allows for dense circuit board layouts.

Additional Details:

The TC7SZ38FU comes in a small surface-mount package (e.g., USON). The operating temperature range typically spans from -40°C to +85°C. The propagation delay time is typically in the range of nanoseconds. It is compatible with both TTL and CMOS logic levels. The open-drain output requires an external pull-up resistor to define the HIGH logic level; the value of the pull-up resistor should be chosen based on the desired speed and current consumption. It is commonly used in applications where level shifting or wired-AND functionality is required. Because of the open-drain output, it cannot source current. The output voltage level is determined by the external pull-up resistor and the voltage to which it is connected.

You May Also Be Interested in

IXYS
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2266 $61.3300
115+ $1.0072 $115.8280
180+ $0.9748 $175.4640
245+ $0.9436 $231.1820
320+ $0.9125 $292.0000
425+ $0.8177 $347.5225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,090 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess