EN
  • EN
  • DE

TC7SZ14FU(TE85L.JF)

Part No TC7SZ14FU(TE85L.JF)
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOT-353
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757261-TC7SZ14FU(TE85L.JF)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SZ14FU(TE85L.JF) CAD Model

Description

The TC7SZ14FU(TE85L.JF) is a single Schmitt-trigger inverter from Toshiba Semiconductor and Storage, belonging to the Tiny Logic series. These inverters are known for their small size, low power consumption, and Schmitt-trigger input, which provides noise immunity. It's designed for use in digital logic circuits where signal conditioning and inversion are required in a compact form factor.

Applications:

  • Mobile Devices: Used in smartphones, tablets, and other portable devices for signal inversion and noise filtering.
  • Consumer Electronics: Integrated into TVs, DVD players, and other consumer devices for signal shaping and buffering.
  • Industrial Control Systems: Employed in industrial automation equipment for debouncing and noise suppression.
  • Computer Peripherals: Used in mice, keyboards, and other computer accessories for signal conditioning.
  • Signal Conditioning: Used to clean up noisy signals and convert them into clean digital signals.

Features:

  • Single Inverter: Performs the logical NOT operation on the input signal.
  • Schmitt-Trigger Input: Provides hysteresis, improving noise immunity and preventing oscillations.
  • Tiny Package: Small package size allows for high-density board layouts.
  • Low Power Consumption: Minimizes power consumption for battery-powered applications.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • High-Speed Operation: Fast propagation delay for high-speed digital circuits.

Benefits:

  • Noise Immunity: Schmitt-trigger input provides excellent noise immunity, ensuring reliable operation in noisy environments.
  • Space Saving: Tiny package size reduces board space requirements.
  • Low Power: Minimizes power consumption, extending battery life in portable devices.
  • Reliable Performance: Operates reliably over a wide range of conditions.
  • Simplified Design: Easy to integrate into existing circuits.

Technical Specifications:

  • Logic Function: Inverter with Schmitt-Trigger Input
  • Supply Voltage Range: Specified in the datasheet.
  • Propagation Delay: Specified in the datasheet.
  • Operating Temperature Range: Specified in the datasheet.
  • Package: US8

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1571 $58.1270
895+ $0.1294 $115.8130
1,390+ $0.1247 $173.3330
1,905+ $0.1213 $231.0765
2,480+ $0.1167 $289.4160
3,300+ $0.1051 $346.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess