EN
  • EN
  • DE

TC7SZ126FU(T5LDN,F)

Part No TC7SZ126FU(T5LDN,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFFER TRI-ST N-INV USV5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer Toshiba Semiconductor and Storage
Series TC7SZ
Packaging Reel(TR)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Device Package USV
Win Source Part Number 215218-TC7SZ126FU(T5LDN,F)
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Signal Processing
Ultra Librarian 3D Model Ultra Librarian TC7SZ126FU(T5LDN,F) CAD Model

Description

The TC7SZ126FU(T5LDN,F) is a single gate buffer/line driver IC from Toshiba Semiconductor and Storage. This device is designed to provide a buffering function for logic signals, ensuring signal integrity and driving capability in various digital circuits. Its compact size and low power consumption make it well-suited for portable and space-sensitive applications.

Applications:

  • Mobile Devices: Used as a buffer for signals in smartphones, tablets, and other mobile devices.
  • Portable Gaming Consoles: Employed to ensure signal integrity in handheld gaming systems.
  • Wearable Technology: Suitable for use in smartwatches, fitness trackers, and other wearable devices.
  • Low-Power Microcontroller Systems: Used to buffer signals in low-power embedded systems.
  • Signal Isolation: Provides isolation between different sections of a digital circuit.

Features:

  • Single Gate Buffer: Contains a single buffer gate in a small package.
  • Low Voltage Operation: Operates from 1.65V to 5.5V.
  • High-Speed Switching: Offers fast propagation delay for high-speed applications.
  • Low Power Consumption: Designed for minimal power usage, extending battery life in portable devices.
  • CMOS Logic: Utilizes CMOS technology for high noise immunity and low static power dissipation.
  • Small Package Size: Available in a compact package, saving board space.

Benefits:

  • Improved Signal Integrity: Buffering ensures signal clarity and strength in digital circuits.
  • Extended Battery Life: Low power consumption makes it ideal for battery-powered applications.
  • Compact Design: Small package size allows for dense circuit board layouts.
  • High-Speed Performance: Fast switching speeds enable use in high-frequency digital systems.
  • Versatile Voltage Range: Operates over a wide voltage range, making it compatible with various logic levels.

Additional Details:

The TC7SZ126FU(T5LDN,F) is housed in a tiny package such as a USON (Ultra Small Outline Non-leaded) package, which is designed for high-density mounting. The operating temperature range is typically between -40°C and +85°C. The propagation delay time is typically in the range of a few nanoseconds. It is designed to be compatible with both TTL and CMOS logic levels. The device helps to reduce noise and improve overall system reliability. The specific T5LDN marking indicates a specific tape and reel option for automated assembly processes.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess