EN
  • EN
  • DE

TC7SZ125FU(T5L,JF)

Part No TC7SZ125FU(T5L,JF)
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839833-TC7SZ125FU(T5L,JF)
Ultra Librarian 3D Model Ultra Librarian TC7SZ125FU(T5L,JF) CAD Model

Description

The TC7SZ125FU(T5L,JF) is a single buffer gate manufactured by Toshiba Semiconductor and Storage. This device is designed for low-voltage applications where signal buffering and driving are required. Its small size and low power consumption make it suitable for portable and space-constrained devices.

Applications:

  • Signal Buffering: Strengthening and isolating digital signals within a circuit.
  • Line Driving: Driving signals across longer PCB traces while maintaining signal integrity.
  • Level Shifting: Adapting signal levels between different voltage domains.
  • Portable Devices: Used in smartphones, tablets, and other mobile devices.
  • Consumer Electronics: Employed in various consumer electronics products.

Features:

  • Single Buffer Gate: Contains one non-inverting buffer.
  • Low Voltage Operation: Designed to operate from 1.65V to 5.5V.
  • High Speed: Offers fast propagation delay times.
  • CMOS Technology: Utilizes CMOS technology for low power consumption.
  • Small Package: Available in a tiny package (typically a USV package).
  • Wide Operating Temperature Range: Functions reliably over a wide temperature range.

Benefits:

  • Improved Signal Quality: Provides a clean and strong output signal.
  • Low Power Consumption: Extends battery life in portable applications.
  • Space Saving: Allows for compact designs due to the small package size.
  • Enhanced Performance: High-speed operation minimizes delays.
  • Reliable Operation: Provides stable and consistent performance.

Additional Details:

The TC7SZ125FU(T5L,JF) is typically used in surface mount applications. Refer to the Toshiba datasheet for detailed specifications, including propagation delay, input/output voltage levels, and power consumption characteristics. Proper decoupling capacitors should be used close to the power supply pins to ensure stable operation. The device is often used in conjunction with microcontrollers and other digital ICs to improve signal integrity and driving capabilities.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,600 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess