The SIOV-S20K550E3K1 is a leaded varistor from EPCOS (TDK), meticulously engineered for robust transient voltage suppression. This metal oxide varistor (MOV) safeguards sensitive electronic components from damaging voltage surges caused by lightning strikes, power line disturbances, and inductive load switching. Its resilient construction and consistent performance make it a reliable component across a wide spectrum of applications.
Applications
- Power supplies
- Surge protection devices
- Industrial automation equipment
- Consumer electronics
- Telecommunications infrastructure
Features
- High surge current handling capacity
- Extremely fast response time to transient events
- Wide operating voltage range
- Compliant with RoHS environmental standards
- Recognized under UL safety standards
- Compact form factor for efficient use of board space
Benefits
- Protects valuable electronic components from overvoltage-induced damage
- Enhances the long-term reliability and lifespan of electronic systems
- Minimizes costly downtime and reduces maintenance requirements
- Improves overall safety by mitigating electrical hazards and preventing fires
- Meets stringent industry benchmarks for safety and operational performance
Technical Specifications
The SIOV-S20K550E3K1 is characterized by a maximum continuous operating voltage of 550 Vrms (AC). Its ability to withstand high surge currents is precisely defined based on specific waveform characteristics and pulse counts. The clamping voltage, which dictates the voltage level at which the varistor begins to shunt excess voltage, is optimized to provide effective protection for connected equipment. The device operates reliably across a temperature range typically from -40°C to +85°C. The 'S' designation specifies a particular lead configuration. 'E3K1' likely refers to a specific packaging or lead material variant. The 20 refers to the disc size in mm.
By providing rapid and precise clamping of transient overvoltages, this varistor plays a critical role in ensuring the stable and secure operation of diverse electrical and electronic systems. Its robust design ensures dependable performance in challenging operational conditions.