EN
  • EN
  • DE

TC7SZ125AFE(T5L,F)

Part No TC7SZ125AFE(T5L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839830-TC7SZ125AFE(T5L,F)
Ultra Librarian 3D Model Ultra Librarian TC7SZ125AFE(T5L,F) CAD Model

Description

The TC7SZ125AFE(T5L,F) is a single buffer gate from Toshiba Semiconductor and Storage, designed for low-voltage operation and high-speed performance. This buffer gate is part of Toshiba's extensive logic IC lineup, offering a compact solution for signal buffering and driving in various digital circuits.

Applications:

  • Signal Buffering: Used to strengthen and isolate digital signals.
  • Line Driving: Employed to drive long or heavily loaded lines, ensuring signal integrity.
  • Logic Level Shifting: Can be used in certain configurations to shift logic levels.
  • Simple Inverters: Acts as a non-inverting buffer.
  • General-Purpose Digital Logic: Suitable for a wide range of digital logic applications.

Features:

  • Single Buffer Gate: Contains one independent buffer gate.
  • Low-Voltage Operation: Operates efficiently at low voltages, typically in the range of 1.65V to 5.5V.
  • High-Speed Performance: Offers fast propagation delay times for quick signal processing.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.
  • Small Package: Available in a compact package (typically an ESV package) for space-constrained applications.
  • Wide Operating Temperature Range: Functions reliably across a broad temperature range.

Benefits:

  • Signal Integrity: Enhances signal integrity by providing a strong and clean output signal.
  • Reduced Power Consumption: CMOS technology ensures low power consumption, extending battery life in portable devices.
  • Space Savings: The small package size allows for dense circuit designs.
  • Improved System Performance: High-speed performance minimizes delays and improves overall system speed.
  • Reliable Operation: Designed for reliable operation in various environmental conditions.

Additional Details:

The TC7SZ125AFE(T5L,F) is typically supplied in a small surface-mount package, making it suitable for automated assembly processes. Its low-voltage operation makes it compatible with modern low-power microcontrollers and other digital devices. The specific propagation delay and other electrical characteristics can be found in the official Toshiba datasheet for this part number. Always refer to the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess