EN
  • EN
  • DE

TC7SZ07FE

Part No TC7SZ07FE
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOT553
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 716561-TC7SZ07FE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SZ07FE CAD Model

Description

The TC7SZ07FE is a single Schmitt-trigger buffer manufactured by Toshiba Semiconductor and Storage. This device is part of Toshiba’s Tiny Logic series and is designed for applications requiring signal buffering and noise reduction. The Schmitt-trigger input provides hysteresis, which helps to clean up noisy signals and prevent oscillations, making it suitable for various digital logic circuits.

Applications

  • Signal conditioning: Used to clean up noisy or distorted signals in digital systems.
  • Clock signal buffering: Buffers clock signals to ensure proper timing and prevent signal degradation.
  • Interface between digital systems: Provides a buffered interface between different digital logic circuits.
  • Pulse shaping: Used to generate clean and well-defined pulses from noisy or irregular input signals.
  • General-purpose logic: Can be used in various digital logic circuits for signal buffering, isolation, or level translation.

Features

  • Single Schmitt-trigger buffer: Contains a single buffer circuit with Schmitt-trigger input.
  • Schmitt-trigger input: Provides hysteresis for noise reduction and signal conditioning.
  • Wide supply voltage range: Operates from 1.65V to 5.5V.
  • High-speed operation: Offers fast propagation delays for high-frequency applications.
  • Low power consumption: Minimizes power dissipation, making it suitable for battery-powered devices.
  • Small package size: Available in a compact package for space-constrained applications.

Benefits

  • Improved signal integrity: Schmitt-trigger input ensures clean and reliable signal transmission.
  • Enhanced system performance: High-speed operation ensures minimal signal delay.
  • Reduced power consumption: Low power consumption extends battery life in portable devices.
  • Space savings: Small package size allows for more compact designs.
  • Increased flexibility: Wide supply voltage range makes it suitable for various applications.

Additional Details

The TC7SZ07FE is fabricated using CMOS technology, which contributes to its low power consumption and high noise immunity. It is available in a small US8 package, which provides excellent thermal performance and facilitates easy mounting on printed circuit boards. The device is RoHS compliant, ensuring it meets environmental standards. Its operating temperature range typically spans from -40°C to +85°C, making it suitable for a wide range of operating environments. The input and output pins are designed to be overvoltage tolerant, providing protection against voltage spikes and surges. This contributes to the overall reliability and robustness of the system in which it is used. The hysteresis voltage provided by the Schmitt-trigger input ensures that the output switches cleanly, even with slow-changing or noisy input signals.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1673 $50.1900
730+ $0.1373 $100.2290
1,130+ $0.1330 $150.2900
1,555+ $0.1287 $200.1285
2,010+ $0.1245 $250.2450
2,690+ $0.1116 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess