The TC7SZ02F is a single 2-input NOR gate integrated circuit manufactured by Toshiba Semiconductor and Storage. It is part of the TinyLogic series, designed for space-constrained applications requiring low power consumption.
Applications:
- Portable electronics
- Mobile devices
- Wearable technology
- Logic circuits
- Signal processing
Features:
- Single 2-Input NOR Gate
- Low-Voltage Operation: VCC = 1.65 V to 5.5 V
- High-Speed Operation: tpd = 3.8 ns (typ.) at VCC = 5 V
- Low Power Consumption: ICC = 1 μA (max) at VCC = 5.5 V
- Small Package: US8
- Input Protection: Overvoltage Tolerant Inputs
- Operating Temperature: -40°C to +85°C
Benefits:
- Provides a basic logic function for digital circuits
- Operates at a wide range of supply voltages, making it versatile for different applications
- Enables high-speed data processing
- Minimizes power consumption in battery-powered devices
- Reduces board space requirements
- Protects the device from damage due to input voltage spikes
- Functions reliably in a wide range of environmental conditions
Additional Details:
The TC7SZ02F single 2-input NOR gate is designed for use in low-voltage, low-power applications. Its small US8 package makes it suitable for high-density circuit boards where space is at a premium. The device's overvoltage tolerant inputs protect it from damage due to electrostatic discharge (ESD) and voltage transients. With its wide operating temperature range, the TC7SZ02F can be used in various industrial and consumer applications. Its high speed and low power consumption make it suitable for portable and battery-powered applications. The TC7SZ02F offers a balance of performance and power efficiency in a compact form factor.