The TC7SH14FE is a single Schmitt trigger inverter from Toshiba Semiconductor and Storage. It is part of the TC7SH series of high-speed CMOS logic gates, offering fast switching speeds and low power consumption. Unlike standard inverters, the Schmitt trigger input provides hysteresis, which improves noise immunity and prevents oscillations when the input signal is slowly changing or noisy. This device is suitable for applications requiring signal conditioning or noise filtering.
Applications
- Signal Conditioning
- Noise Filtering
- Wave Shaping
- Clock Generation
- Debouncing
Features
- Single Schmitt Trigger Inverter
- Hysteresis: Improves noise immunity and prevents oscillations.
- High-Speed Operation: Provides fast propagation delay times.
- Wide Supply Voltage Range: Operates from 2V to 5.5V.
- Low Power Consumption: Ideal for battery-powered applications.
- Small Surface Mount Package: Allows for compact designs.
- CMOS Technology: Ensures excellent noise immunity.
Benefits
- Improved Noise Immunity: Schmitt trigger input reduces the impact of noise on the input signal.
- Eliminates Oscillations: Prevents oscillations with slowly changing or noisy input signals.
- Enhanced Signal Integrity: Provides clean and reliable signal inversion.
- Reduced Power Consumption: Extends battery life in portable devices.
- Space-Saving Design: Small package allows for more compact designs.
Additional Details
The TC7SH14FE is generally supplied in a small outline package (SOP) or similar surface-mount package. The operating temperature range is generally between -40°C to +85°C. The device is RoHS compliant. Refer to the manufacturer's datasheet for detailed specifications, including hysteresis voltage, propagation delay, input and output voltage levels, and current consumption.