The TC7SH04FS is a single inverter logic gate from Toshiba Semiconductor and Storage. This device is part of the TC7SH series, which are high-speed CMOS logic gates fabricated with silicon gate CMOS technology. The TC7SH04FS operates with a wide supply voltage range and offers low power consumption, making it suitable for various portable and battery-powered applications. It comes in a small surface-mount package, contributing to space-saving designs.
Applications
- General logic applications
- Signal Inversion
- Buffer circuits
- Portable electronic devices
- Battery-powered systems
Features
- Single Inverter Gate
- High-Speed Operation: Offers fast propagation delay times.
- Wide Supply Voltage Range: Operates from 2V to 5.5V.
- Low Power Consumption: Ideal for battery-powered applications.
- Small Surface Mount Package: Contributes to compact designs.
- CMOS Technology: Provides excellent noise immunity.
Benefits
- Simplified Logic Inversion: Provides a simple solution for inverting digital signals.
- Reduced Power Consumption: Extends battery life in portable devices.
- Enhanced System Performance: High-speed operation improves overall system speed.
- Space-Saving Design: Small package allows for more compact designs.
- Reliable Operation: CMOS technology ensures stable and reliable performance over a wide voltage and temperature range.
Additional Details
The TC7SH04FS is typically supplied in a thin shrink small outline package (TSSOP). The operating temperature range is generally between -40°C to +85°C, making it suitable for industrial and commercial applications. This device is RoHS compliant, meaning it adheres to environmental regulations regarding hazardous substances. Detailed specifications, including propagation delay, input and output voltage levels, and current consumption, can be found in the manufacturer's datasheet.