EN
  • EN
  • DE

TC7SH04F(T5L

Part No TC7SH04F(T5L
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOT23-5
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757244-TC7SH04F(T5L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SH04F(T5L CAD Model

Description

The TC7SH04F(T5L) is a single gate inverter from Toshiba Semiconductor and Storage. This device is part of Toshiba's TC7SH series, known for its low-voltage operation and high-speed performance. It’s a crucial component in digital logic circuits where signal inversion is required.

Applications:

  • Signal Inversion: Used to invert digital signals in various electronic circuits.
  • Oscillators: Can be used in simple oscillator circuits.
  • Logic Buffers: Functions as a buffer to strengthen signals.
  • Level Shifters: Can be implemented in low-voltage level shifting applications.
  • Clock Generation: Used in clock signal generation circuits.

Features:

  • Single Gate Inverter: Contains one inverter gate.
  • Low Voltage Operation: Operates at low voltage levels, typically between 1.65V and 5.5V.
  • High Speed: Offers high-speed switching characteristics.
  • Small Package: Available in a small surface-mount package (typically SOT-23-5 or similar).
  • Low Power Consumption: Minimizes power consumption for energy-efficient designs.
  • Wide Operating Temperature Range: Functions reliably across a broad temperature range.

Benefits:

  • Simplified Circuit Design: Allows for simple signal inversion in digital circuits.
  • Energy Efficiency: Low power consumption contributes to energy-efficient designs.
  • Compact Size: Small package size enables high-density circuit layouts.
  • Reliable Performance: Provides reliable signal inversion across a wide range of operating conditions.
  • Cost-Effective: Offers a cost-effective solution for basic logic functions.

Additional Details:

The TC7SH04F(T5L) is typically supplied in a SOT-23-5 package. Its propagation delay is quite low, making it suitable for high-speed applications. The input and output pins are designed to be compatible with various logic families. It adheres to industry standard ESD protection levels. This inverter ensures clean and sharp signal transitions, which are crucial for maintaining signal integrity in digital systems. The device is RoHS compliant, ensuring it meets environmental standards. Its robust design makes it suitable for use in a variety of consumer, industrial, and automotive electronics applications.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess