EN
  • EN
  • DE

TC7SGU04AFS TPL3

Part No TC7SGU04AFS TPL3
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358657-TC7SGU04AFS TPL3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SGU04AFS TPL3 CAD Model

Description

The TC7SGU04AFS TPL3 is a single unbuffered inverter manufactured by Toshiba Semiconductor and Storage. This component is part of the TC7SG series, known for its low-voltage operation and high-speed capabilities in small electronic devices. The 'unbuffered' characteristic means it offers minimal signal shaping, which can be useful in specific analog or timing-sensitive applications. The "TPL3" suffix indicates specific packaging and reel options.

Applications:

  • Oscillator Circuits: Employed in basic oscillator circuits where a simple, unbuffered inversion is required.
  • Analog Signal Inversion: Used in analog circuits for inverting signals.
  • Timing Circuits: Integrated in timing circuits where precise delay characteristics are important.
  • Crystal Oscillators: Often utilized in crystal oscillator circuits.
  • Low-Power Logic: Suitable for various low-power logic applications where a simple inverter is needed.

Features:

  • Single Unbuffered Inverter: Provides a single inverting logic function without buffering.
  • Wide Operating Voltage Range: Operates from 1.65 V to 5.5 V, providing versatility.
  • High-Speed Performance: Offers fast propagation delay times for efficient signal processing.
  • Low Power Consumption: Minimizes power usage, important for battery-powered devices.
  • Small SSOP5 Package: Available in a small SSOP5 package, saving board space.

Benefits:

  • Simplified Oscillator Design: The unbuffered characteristic simplifies oscillator circuit design.
  • Versatile Analog Signal Processing: Suitable for various analog signal inversion applications.
  • Improved Timing Precision: Useful in circuits where precise timing is critical.
  • Reduced Power Consumption: Low-voltage operation and minimal quiescent current contribute to energy efficiency.
  • Compact Design: The small package allows for dense circuit layouts, particularly in portable devices.

Additional Details:

The TC7SGU04AFS TPL3 is commonly supplied in an SSOP5 package. The 'TPL3' suffix refers to specific tape and reel packaging configurations. Detailed specifications, including propagation delay, voltage levels, and operating temperature range, can be found in the official Toshiba datasheet. Proper decoupling and signal termination techniques are essential to achieve optimal performance. Consult the manufacturer's documentation for the most accurate and up-to-date information.

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess